location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL LIVE IQ Routes Europe - 3 months
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EL0.002.36
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black :
The long product name of TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL LIVE IQ Routes Europe - 3 months, 4.3" LCD TFT, 320 x 240, 16:9
More>>>
Short summary description TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black:
This short summary of the TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XL LIVE IQ Routes Europe - 3 months, 10.9 cm (4.3"), 320 x 240 pixels, LCD, 65536 colours, 16:9, Fixed

Long summary description TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black:
This is an auto-generated long summary of TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black based on the first three specs of the first five spec groups.

TomTom XL LIVE IQ Routes Europe - 3 months. Display diagonal: 10.9 cm (4.3"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h. Weight: 185 g, Width: 123 mm, Depth: 27 mm. Storage capacity: 2048 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:35:37
Uk has collected 4 expert reviews for TomTom XL LIVE IQ Routes Europe - 3 months navigator Fixed 10.9 cm (4.3") LCD Touchscreen 185 g Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 10:35:37
The TomTom XL LIVE IQ Routes edition comes with connection to the latest real-time route information, including TomTom HD Traffic, Road Angel Safety Camera Alerts, Local Search with Google and Fuel Prices. It also has a 4.3-inch touchscreen, EasyPort m...
Good Want high-end TomTom goodness packed into an affordable satnav shell? The TomTom XL LIVE IQ Routes edition delivers on both counts. Firstly by packing in the excellent Live services, and secondly with the low, low price. Take it out the box and you're...
Bad We say the TomTom XL LIVE IQ Routes edition ischeap. And it is. But once you whack on that extra £7.99 per month for LIVE services you sort of start wishing that there were a few more extras thrown into your satnav for good measure (Bluetooth for pho...
Bottom line The TomTom XL LIVE IQ Routes edition is an excellent satnav from the Dutch master (and we're not talking Johan Cruyff). Good styling + good navigation + good price + good satnav. Best offers for the TomTom XL LIVE IQ Routes editionebuyer £162.15...
80%
trustedreviews.com
Updated:
2011-10-04 10:35:37
When we first took a look at TomTom's LIVE system in the shape of the GO 540 , we could see it was a huge leap forward in sat-nav technology. Although further testing has shown that it's not completely perfect , we still think this is the most significant...
Bottom line It's great to see LIVE already filtering down to less pricey members of TomTom's sat-nav range. But with the subscription costing the same this isn't yet LIVE for the masses. We can't really criticise TomTom for wanting to maximise its income and not anno...
90%