location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-131 network card 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-131
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-131 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777786369309 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 552816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:19:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWA-131 network card 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi Protected Setup push-button design for easy connection
  • - Compatible with existing wireless 802.11b/g networks
  • - Better wireless reception around the home
Warranty: 2 years
Long product name D-Link DWA-131 network card 300 Mbit/s :
The long product name of D-Link DWA-131 network card 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N Nano USB Adapter IEEE 802.11n (draft 2.0), IEEE 802.11b, IEEE 802.11g
More>>>
D-Link DWA-131 network card 300 Mbit/s:
The official description of D-Link DWA-131 network card 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DWA-131 Wireless N Nano USB Adapter connects your desktop or notebook computer to a wireless network enabling you to access high-speed Internet, transfer files, and stream media from anywhere in your home.

Superior Wireless Coverage
D-Link DWA-131 Wireless N Nano USB Adapter provides superior wireless signal for your computer compared to the existing wireless 802.11g technology. This Wireless N adapter is ideal for day-to-day activities such as transferring files, browsing the Internet, and downloading music. D-Link Wireless N products use smart Antenna technology to transmit multiple streams of data allowing you to receive wireless signals from the farthest corners of your home. Furthermore, D-Link Wireless N technology extends your wireless range, while maintaining compatibility with all your existing 802.11b/g wireless routers and access points.

Easy To Set Up
The Quick Setup Wizard provides an easy way to setup your USB adapter and the Wireless Manager included with this product helps keep track of all your most frequently accessed networks.

Compact And Convenient
The DWA-131 easily connects your desktop or notebook PC to a wireless network for Internet access and file sharing. Wi-Fi Protected Setup (WPS) feature enables devices to establish an easy, one-time, single-click connection with an access point or wireless router, eliminating complex encryption codes. WPS also offers advanced security features that are simple and easy to configure. With its unique ‘Firefly’ design and unmatched performance, this ultra-portable USB adapter is an ideal choice for setting up a secure wireless connection.

Short summary description D-Link DWA-131 network card 300 Mbit/s:
This short summary of the D-Link DWA-131 network card 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-131, Wireless, USB, 300 Mbit/s, Black

Long summary description D-Link DWA-131 network card 300 Mbit/s:
This is an auto-generated long summary of D-Link DWA-131 network card 300 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-131. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: PIFA, Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Security algorithms
WEP, WPS
Design
Component for *
PC/Laptop
Product colour
Black
Antenna type
PIFA
Certification
FCC Class B IC Wi-Fi CE C-Tick
System requirements
Compatible operating systems
Windows 2000, XP, Vista (32/64 bit), Windows 7
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
18 mm
Depth
34.4 mm
Height
7.7 mm
Weight
3.1 g
Packaging data
Package width
141 mm
Package depth
109 mm
Package height
19 mm
Packaging data
Package weight
70.6 g
Logistics data
Harmonized System (HS) code
85176990
Shipping (inner) case net weight
920 g
Shipping (inner) case length
45.5 cm
Shipping (inner) case height
32.5 cm
Shipping (inner) case width
21.4 cm
Products per shipping (inner) case
80 pc(s)
Pallet gross weight (air)
462.7 kg
Master (outer) cases per pallet (air)
72 pc(s)
Products per pallet (air)
5760 pc(s)
Pallet height (air)
2.08 m
Pallet gross weight (sea)
462.7 kg
Master (outer) cases per pallet (sea)
72 pc(s)
Products per pallet (sea)
5760 pc(s)
Pallet height (sea)
2.08 m
Shipping (inner) case gross weight
6.17 kg
Pallet gross width
120 cm
Pallet gross length
110 cm
Other features
Compliance industry standards
IEEE 802.11n (draft 2.0), IEEE 802.11b, IEEE 802.11g
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:48:37
Uk has collected 5 expert reviews for D-Link DWA-131 network card 300 Mbit/s and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-09-26 03:48:37
If you've got a laptop with 802.11g, the most cost effective way to upgrade to 802.11n is to add a USB dongle. It's awkward, but it remains the only way to get greater speeds on an older machine. If having to unplug every time you pack away your laptop...
Bottom line A neat way to add 802.11n to an old laptop or all-in-one, but doesn't boast a particularly long range...
67%
Brand Image Product code Product Stock Price from
D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250 D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250
(show image)
DUB-E250 USB‑C to 2.5G Ethernet Adapter DUB‑E250 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWA-125 network card 125 Mbit/s D-Link DWA-125 network card 125 Mbit/s
(show image)
DWA-125 DWA-125 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)