Dolphin® 9900 Mobile Computer, 624 MHz, 3.5" TFT, 256 MB RAM, 1 GB flash, Bluetooth®, Wi-Fi, Windows Mobile 6.1, 5100 SF
Honeywell Dolphin 9900 Mobile Computer, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.256 GB, 1 GB, 0.624 GHz
Honeywell Dolphin 9900 Mobile Computer. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 1 GB. Processor frequency: 0.624 GHz. Barcode reader