location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
612
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FT31EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2019
Product end of life date
Bullet Points HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Core M m3-7Y30 (4M Cache, 1.00 GHz)
  • - 31.8 cm (12.5") Full HD (1920 x 1080) Touch
  • - 4GB (1866 MHz) LPDDR3-SDRAM & 128GB SSD
  • - Lithium Polymer (LiPo) battery
  • - 1.2 kg & 14.6 mm thin
Long product name HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The long product name of HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M m3-7Y30 (4M Cache, 1.00 GHz), 4GB LPDDR3-SDRAM, 128GB SSD, 31.8 cm (12.5") Full HD 1920 x 1080 Touch, Intel HD Graphics 615, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
The official description of HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver an enhanced customer experience at the counter and increase your operational efficiencies with the HP MX12 Retail Solution, which combines a busines sclass Windows tablet, retail ready case, and docking station.[1]

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP Pro x2.

Security first
Keep your data on premise with a removable, encrypted SSD and HP Drive Encryption software.

Work safe
Work smart with a built-in smart card reader that provides additional layer of security and control over user credentials[2] and an optional NFC[5] sensor that provides supplemental authentication protection and enables secure payments.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[3] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Mobilize your workforce
Get the benefits of mobility for the modern workforce and help boost productivity with powerful 7th Gen Intel® Core® processors[9].

Speed up the basics of IT management
Deploy the HP Manageability Integration Kit[4] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Office Intelligence
HP WorkWise[10] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Short summary description HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G2, Intel® Core™ m3, 1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Versatility to fit your business

Use as a sleek, compact, fixed POS solution and dock in the HP Retail Expansion Dock[1] to access your retail peripherals, or undock and go portable when your business demands.

Keep your business and customers moving

Tackle daily tasks across your business—from inventory to closing sales—with the HP Pro x2 612’s powerful Intel® processor. The large 30.48 cm (12”) diagonal screen keeps you productive by displaying all the info you need at one time.

Make room for revenue

Maximize your available counter space with a small-footprint solution that takes up minimal room and still has an adjustable height and tilt dual-hinge arm so your CSRs can work comfortably. The internal power supply helps keep things tidy.

Security for your solution and critical information

Designed-in security features on the HP Pro x2 612 Retail include fingerprint and smart card readers and HP Sure Start with Dynamic Protection, which helps the tablet protect, detect, and recover from malicious BIOS attacks.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m3
Processor generation
7th gen Intel® Core™ m3
Processor model *
m3-7Y30
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up frequency
1.6 GHz
Configurable TDP-up
7 W
Configurable TDP-down
3.75 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 615
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591E
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20.5 X 16.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95449
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
41 Wh
Battery capacity (tablet, Watt-hours)
29.3 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Weight & dimensions
Width
300 mm
Depth
219.3 mm
Height
14.6 mm
Weight (tablet mode)
850 g
Width (tablet mode)
30.7 cm
Depth (tablet mode)
21.4 cm
Height (tablet mode)
9.1 mm
Weight *
1.2 kg
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:16:22
Uk has collected 12 expert reviews for HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
Disclaimer

[1] Configured at the time of purchase.
[9] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[10] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.