location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 350D BK DZ 18-55 55-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0210B020/KIT1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black :
The long product name of Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 350D BK DZ 18-55 55-200
More>>>
Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black:
The official description of Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switch to the future with the EOS 350D Digital and take your creativity to a new dimension. Compact, lightweight and intuitive; delivering results to captivate the most discerning audience.

The EOS 350D Digital employs Canon's acclaimed CMOS technology, for outstanding image quality and 8.0 Megapixel resolution. Always be primed for the next shot with responsive 3 frame per second, 14 frame burst performance and instant 0.2 second start up time. Powerful DIGIC II architecture taken from Canon's pro-series cameras ensures no compromise on sophisticated, effective and super-fast image processing.

7 auto focus points are distributed across the frame for fast, accurate focusing, even with off-centre subjects. Lock focus before the shot with One Shot AF, or switch to AI Servo AF for predictive tracking of moving subjects - great for wildlife and sports photography.

The EOS 350D Digital is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 350D Digital photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover an exciting range of popular focal lengths, while the EF-S 60mm f/2.8mm Macro USM lens lends a new dimension to the world of insects and plants.

A USB 2.0 Hi-Speed interface ensures rapid image uploads and fast direct printing. Once connected direct to any PictBridge compatible printer, simply hit the 'Direct Print' button for an instant print of the displayed image; automatically sized and correctly aligned. The EOS 350D Digital takes both CF and CF-II cards, including cards of over 2GB capacity.

Short summary description Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black:
This short summary of the Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 350D BK DZ 18-55 55-200, 8 MP, CMOS, 485 g, Black

Long summary description Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 350D BK DZ 18-55 55-200 8 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 350D BK DZ 18-55 55-200. Megapixel (approx.): 8 MP, Sensor type: CMOS. Focal length range: 17 mm. Display diagonal: 4.57 cm (1.8"). Weight: 485 g. Product colour: Black

Picture quality
Megapixel (approx.) *
8 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Focal length range
17 mm
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Red-eye reduction, Red-eye reduction
Memory
Compatible memory cards *
CF
Maximum memory card size
2 GB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
115.000 pixels
Ports & interfaces
I/O ports
1 x USB 2.0 Hi-Speed (Mini-B); 1 x Video output (PAL/NTSC).
Camera
Shooting modes *
Manual
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
126.5 mm
Depth
64 mm
Height
94.2 mm
Weight
485 g
Packaging content
Bundled software
- Digital Photo Professional, Zoom Browser EX; - EOS Capture, PhotoStitch; - TWAIN (Windows 98/2000), WIA (Windows Me/XP); - ArcSoft PhotoStudio
Other features
Lens focal range
-0.5 –18
Data compression
Fine, Normal, RAW
Lens system
EF/EF-S
Camera shutter speed
30-1/4000 s
Power source
1 x camera battery
Compatible operating systems
PC: Windows 98 (including SE)/ 2000/Me/XP; Mac: OS 9.0 – 9.2, OS X v10.1–10.3
Brand Image Product code Product Stock Price from
Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Blue Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Blue
(show image)
3455B005 95 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Grey Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Grey
(show image)
3459B005 95 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot G10 Compact camera 14.7 MP CCD 4416 x 3312 pixels Black Canon PowerShot G10 Compact camera 14.7 MP CCD 4416 x 3312 pixels Black
(show image)
2663B011 PowerShot G10 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Red Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Red
(show image)
3456B012 95 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Grey Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Grey
(show image)
3459B012 95 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 350D Digital Body 8 MP CMOS Black Canon EOS 350D Digital Body 8 MP CMOS Black
(show image)
0210B010 EOS 350D Digital Body 0.00
(excl. VAT)
0 (incl. VAT)