NEC logo

NEC NP410 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53602
Info modified on:
10 May 2023, 08:14:29
Long product name NEC NP410 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:

NP410 - LCD, 1024 x 768 (XGA), 2000:1, 2600 ANSI Lumens, 2.99 kg

Short summary description NEC NP410 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:

NEC NP410, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, -, 11, 15 - 100 kHz

Long summary description NEC NP410 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:

NEC NP410. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 19.8 - 23.7 mm. Serial interface type: RS-232. Noise level: 29 dB, Certification: CE; Gost-R; RoHS; TCO; TÜV GS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.