location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Orbit Wired Trackball with Scroll Ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orbit Wired Trackball with Scroll Ring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72337EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252073936
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72337EU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72337EU user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Orbit Wired Trackball with Scroll Ring
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Award-winning Scroll Ring lets you scan up and down pages with ease
  • - Medium 40mm ball is designed as a perfect sphere to provide exceptional precision
  • - TrackballWorks™ software lets you customize the 2 buttons, adjust cursor and scrolling speed
  • - Optical tracking technology for superior cursor control and accuracy
  • - Detachable wrist rest supports hand and wrist for ergonomic comfort
  • - Ambidextrous design works equally well for both right-handed and left-handed users
  • - Plug & Play installation via wired USB connection
  • - PC and Mac® compatible
Long product name Kensington Orbit Wired Trackball with Scroll Ring :
The long product name of Kensington Orbit Wired Trackball with Scroll Ring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Orbit Wired Trackball with Scroll Ring
More>>>
Kensington Orbit Wired Trackball with Scroll Ring:
The official description of Kensington Orbit Wired Trackball with Scroll Ring as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-day comfort and scrolling come together in the Orbit Trackball with Scroll Ring. The award-winning scroll ring allows you to spin through web pages and long documents without the need for clicking. It offers better ergonomics, with less wrist and hand movement that will ease the pain of repetitive-stress injuries. TrackballWorks software gives you the opportunity to assign specific functions to your 2 buttons and create a truly customized productivity experience. Optical tracking provides smooth and accurate cursor control, and a detachable wrist rest offers terrific ergonomic support when you’re hard at work.

Award-winning Scroll Ring lets you scan up and down pages with ease
Medium 40mm ball is designed as a perfect sphere to provide exceptional precision
TrackballWorks™ software lets you customize the 2 buttons, adjust cursor and scrolling speed
Optical tracking technology for superior cursor control and accuracy
Detachable wrist rest supports hand and wrist for ergonomic comfort
Ambidextrous design works equally well for both right-handed and left-handed users
Plug & Play installation via wired USB connection
PC and Mac® compatible

Short summary description Kensington Orbit Wired Trackball with Scroll Ring:
This short summary of the Kensington Orbit Wired Trackball with Scroll Ring data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Orbit Wired Trackball with Scroll Ring, Ambidextrous, Optical, USB Type-A, Black

Long summary description Kensington Orbit Wired Trackball with Scroll Ring:
This is an auto-generated long summary of Kensington Orbit Wired Trackball with Scroll Ring based on the first three specs of the first five spec groups.

Kensington Orbit Wired Trackball with Scroll Ring. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Ring. Power source: Cable. Product colour: Black

Scroll Ring and Medium Ball
Scroll Ring and Medium Ball

Spin the dial to move up and down web pages or documents with complete ease. The blue 40mm ball has been specially designed with an absolute spherical, hard surface for precise tracking and control.

TrackballWorks™ Customization
TrackballWorks™ Customization

Free downloadable software provides an even more personalized experience, giving you the ability to assign a wide variety of program functions to each of the 2 buttons, as well as adjusting cursor and scrolling speeds

Optical Tracking Technology
Optical Tracking Technology

Provides precise cursor movement for superior accuracy so you can get where you want on the screen quickly with less hand movement, improving productivity and efficiency

Detachable Wrist Rest
Detachable Wrist Rest

Soft cushioning cradles the hand and wrist in ergonomic comfort for pain-free productivity during extended periods of activity on the computer

Ambidextrous Design
Ambidextrous Design

Works equally well for both right-handed and left-handed users to get the most out of their trackball

Plug & Play Installation
Plug & Play Installation

Quickly get clicking and scrolling with fast, simple installation through the reliable wired USB connection, plus it doesn’t need batteries

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Ring
Buttons quantity *
2
Sensor type
Optical
Trackball diameter
4 cm
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.5 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
720 g
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible operating systems
macOS 10.8; macOS X 10.11; Chrome OS 44 or above; Windows 7; macOS 10.9; Windows 8.1; macOS 10.10 or above; macOS 10.13 or above; macOS Sierra 10.12; Windows 10; Windows 8
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:53:19
Uk has collected 2 expert reviews for Kensington Orbit Wired Trackball with Scroll Ring and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
about.com
Updated:
2011-08-24 01:53:19
Manufacturer's SiteComputer users tend to fall into two camps: mice users and trackball users.* With laptop prices dropping and becoming more present in homes, it wouldn't surprise me if trackball users were becoming fewer and far between mainly becaus...
80%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)