location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1100 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C567001DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1100 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 680 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB 66.7 MHz
Warranty: 1 year
Long product name Epson AcuLaser C1100 Colour 600 x 600 DPI A4 :
The long product name of Epson AcuLaser C1100 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C1100, 600x600dpi, A4, 9/17s, 66.7Mhz, 32Mb, 29kg
More>>>
Epson AcuLaser C1100 Colour 600 x 600 DPI A4:
The official description of Epson AcuLaser C1100 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser C1100 is the affordable colour and monochrome laser printer that delivers high-speed, photo quality prints for small businesses and workgroups that require a compact and easy-to-use solution. The AcuLaser C1100 features the latest in Epson's toner technologies - AcuBrite - and a new Wrap Transfer system to produce outstanding results first time, every time.
Key Features

- High Speed - 25ppm
- High-speed throughput rate of up to 25pages per minute.
- AcuBrite Toner
- The very latest of Epson's leading toner technologies - AcuBrite toner.
- Business photo quality for demanding environments
- Business photo quality printing featuring Epson's Wrap Transfer engine and unique controller.
- Compatibility and Connectivity
- The Epson AcuLaser C1100 incorporates a host of connectivity features.
- Sophisticated Paper Handling
- Designed for highly flexible paper handling.
- Simple Maintenance
- Makes changing cartridges a quick, clean and easy process.
- Unique Controller
- Application Specific Integrated Circuit Hardware.

Short summary description Epson AcuLaser C1100 Colour 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C1100 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1100, Laser, Colour, 600 x 600 DPI, A4, 25 ppm, Duplex printing

Long summary description Epson AcuLaser C1100 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C1100 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1100. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
37 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Total input capacity *
680 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
180 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
C5, C6, DL
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
256 MB
Processor frequency
66.7 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Certification
ESC/Page-Color S
Power
Power consumption (standby)
61 W
Power consumption (PowerSave)
16 W
System requirements
Minimum processor
Pentium II
Minimum RAM
64 MB
Minimum storage drive space
500 MB
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
29 kg
Dimensions (WxDxH)
441 x 445 x 439 mm
Other features
Mac compatibility
Yes
Standard media sizes
92-216 mm x 210-297 mm
Minimum system requirements
233MHz USB Fast Ethernet
Power requirements
220-240V, 50/60Hz
Networking features
Fast Ethernet
Power supply
782 W
Power consumption (active)
257 W
Compatible operating systems
Windows 98/ME/2000/XP Mac 9.X - 10.1.2 +
Supported media weight(s)
64/105
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:24:53
Uk has collected 15 expert reviews for Epson AcuLaser C1100 Colour 600 x 600 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2011-09-26 07:24:52
With its boxy looks and unremitting noise, the Epson AcuLaser C1100 doesn’t make the world’s best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's bi...
Bottom line Not particularly handsome, but reasonable value for workgroups who won’t be printing much colour...
67%
expertreviews.co.uk
Updated:
2011-09-26 07:24:52
With its boxy looks and unremitting noise, the AcuLaser doesn't make the world's best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's big, for a sta...
Bottom line A bit of a chunker, but very fast and good for small workgroups...
80%
macworld.co.uk
Updated:
2011-09-26 07:24:52
The Epson C1100 opts for the large-footprint breadbin look, with a stylish trim and reassuringly solid internals. Assembly is a painless process. An odd choice from the ergonomic point of view is an LCD that isn’t backlit, making it hard to read &nd...
Good Outstanding out of the box print quality, good black and white speeds, very fast time to first page in colour, reasonable base price...
Bad Non-standard emulation model, slow print speeds in colour with standard memory, toner costs and other maintenance costs are high Min specs: G3 233MHz or later, OS X 9 or later...
60%
pcadvisor.co.uk
Updated:
2011-09-26 07:24:52
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than t...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output. Richard Wentk Lowest online price: ££220...
80%
techradar.com
Updated:
2011-09-26 07:24:52
Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
Good Good print speed, Decent supplied software...
Bad Expensive to replace drum, Bulky...
Bottom line Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
70%
pcauthority.com.au
Updated:
2011-11-04 14:21:37
Painfully slow with colour, and the quality disappoints If you’re willing to spend more than $400 on a laser printer, it’s likely you’ll have more than just one PC to print from. Therefore, the lack of a network port on the Epson A...
33%
goodgearguide.com.au
Updated:
2011-11-04 14:21:38
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than the...
Good Fast time-to-print for a single colour page, outstanding print quality...
Bad Doesnt support Ethernet, expensive running costs The Final Word The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and sl...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output.
80%
trustedreviews.com
Updated:
2011-09-26 07:24:52
Although these days it's probably better known for its range of ink-jet printers, Epson has always been a manufacturer of laser printers, too, and latterly of colour lasers. The Aculaser C1100 is close to being an entry-level machine, but is claimed to ha...
80%
v3.co.uk
Updated:
2015-06-27 11:43:05
Budget colour laser with a network connection...
80%