location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck T0551 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0551
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T055140JA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Duck T0551 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Epson Duck T0551 ink cartridge Original Black :
The long product name of Epson Duck T0551 ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0551 Black Ink Cartridge (Duck)
More>>>
Epson Duck T0551 ink cartridge Original Black:
The official description of Epson Duck T0551 ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson quick dry inks - superior resistance to smearing and smudging on all media types, offering optimum performance.

Short summary description Epson Duck T0551 ink cartridge Original Black:
This short summary of the Epson Duck T0551 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duck T0551, Black, Pigment-based ink

Long summary description Epson Duck T0551 ink cartridge Original Black:
This is an auto-generated long summary of Epson Duck T0551 ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson Duck T0551. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo RX420/RX520 - Epson Stylus Photo R240/RX425
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
55 g
Other features
Print cartridge volume (metric)
8.0 ml
Brand Image Product code Product Stock Price from
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240G3 T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0553 ink cartridge Original Magenta Epson Duck T0553 ink cartridge Original Magenta
(show image)
C13T055340G3 T0553 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240JA T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0553 ink cartridge Original Magenta Epson Duck T0553 ink cartridge Original Magenta
(show image)
C13T055340JA T0553 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Cyan T0552 Epson Duck Singlepack Cyan T0552
(show image)
C13T05524010 Singlepack Cyan T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Yellow T0554 Epson Duck Singlepack Yellow T0554
(show image)
C13T05544010 Singlepack Yellow T0554 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Magenta T0553 Epson Duck Singlepack Magenta T0553
(show image)
C13T05534010 Singlepack Magenta T0553 0.00
(excl. VAT)
0 (incl. VAT)