Axis logo

Axis OfficeBasic Parallel . 3 unit pack print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25127
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis OfficeBasic Parallel . 3 unit pack print server Ethernet LAN:

OfficeBasic Parallel print server, 10baseT/100baseTX Ethernet, Windows and Macintosh support, Web-based interface. 3 unit pack

Short summary description Axis OfficeBasic Parallel . 3 unit pack print server Ethernet LAN:

Axis OfficeBasic Parallel print server. 3 unit pack, Power, RISC, 100 MHz, 8 MB, 2 MB, Ethernet LAN

Long summary description Axis OfficeBasic Parallel . 3 unit pack print server Ethernet LAN:

Axis OfficeBasic Parallel print server. 3 unit pack. LED indicators: Power. Processor model: RISC, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Power consumption (typical): 2.7 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.