Garmin logo

Garmin GPSMAP 60 Atlantic navigator Handheld LCD 198 g Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23114
Info modified on:
10 Aug 2024, 07:38:38
Long product name Garmin GPSMAP 60 Atlantic navigator Handheld LCD 198 g Green:

GPSMAP 60 Atlantic, 160x240, LCD, 28h, USB, 24MB, 198g

Short summary description Garmin GPSMAP 60 Atlantic navigator Handheld LCD 198 g Green:

Garmin GPSMAP 60 Atlantic, Internal storage, 160 x 240 pixels, LCD, 38.1 x 55.9 mm (1.5 x 2.2"), Handheld, Green

Long summary description Garmin GPSMAP 60 Atlantic navigator Handheld LCD 198 g Green:

Garmin GPSMAP 60 Atlantic. Map storage: Internal storage. Display resolution: 160 x 240 pixels, Display: LCD, Display size (HxV) (imperial): 38.1 x 55.9 mm (1.5 x 2.2"). Form factor: Handheld, Product colour: Green, Interface type: Thumb Stick. Battery type: AA, Battery life (max): 28 h. Weight: 198 g, Width: 61 mm, Depth: 33 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.