location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17M4503
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - A4 14 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 0.128 MB
  • - 4.4 kg
Long product name Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm :
The long product name of Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X1250 Color All-in-One; Print, Scan and Copy at the Touch of a Button
More>>>
Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm:
The official description of Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Quality right out of the box!

The Lexmark X1250 offers up to 4800 x 1200 dots per inch (dpi) resolution color on photo paper in best mode

Color Scanning

The flexible flatbed scanner is designed to handle books, reports and photographs. Offering up to 600 x 1200 dpi scan resolution (up to 9600 dpi enhanced) and 48-bit color scan depth, you will be amazed at the precision and detail you can achieve.

Accu-Feed paper handling system

Virtually eliminates paper jams.

Short summary description Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm:
This short summary of the Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X1250, Inkjet, Colour printing, 2400 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm:
This is an auto-generated long summary of Lexmark X1250 Inkjet A4 2400 x 1200 DPI 14 ppm based on the first three specs of the first five spec groups.

Lexmark X1250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
2l, Hagaki card, Index card, l
Envelopes sizes
6 3/4, 9
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
0.128 MB
Sound pressure level (printing)
44 dB
Sound pressure level (copying)
44 dB
Sound pressure level (scanning)
38 dB
Design
Market positioning *
Home & office
Certificates
Certification
CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Weight & dimensions
Weight
4.4 kg
Other features
Dimensions (WxDxH)
445 x 308 x 163 mm
Power requirements
100 - 240V, 50/60 Hz
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Win 7
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print