IBM logo

IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM memory module 0.5 GB 533 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74944
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year.
Long product name IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM memory module 0.5 GB 533 MHz:

Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM

Short summary description IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM memory module 0.5 GB 533 MHz:

IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM, 0.5 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM memory module 0.5 GB 533 MHz:

IBM Memory 512MB (1x512MB) PC2-4200 CL4 ECC DDR2 SDRAM DIMM. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.