location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook USB 3.0 Portable SuperMulti Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Portable SuperMulti Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5221E-2DV2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528329070
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2020 10:30:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook USB 3.0 Portable SuperMulti Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0
  • - DVD: DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-ROM,DVD-Video, DVD+R (Dual), DVD-R (Dual), DVD-RAM
    CD: CD-ROM, CD-R, CD-RW,CD-DA, CD+E(G), CD-MIDI, CD-TEXT, CD-ROM XA, Mixed Mode CD CD-I, CD-I Bridge (Photo-CD, Video-CD), Multisession CD (Photo-CD, CD-EXTRA, Portfolio)
  • - 12cm or 8cm (4.72 inches or 3.15 inches) in diameter
  • - CD-ROM: 140 ms (random)
    DVD-ROM: 160 ms (random)
  • - 2 MB
  • - OS: Microsoft® Windows® 7, Windows 8, Windows 8.1, Windows 10
    CPU: Intel® Pentium® 4 2GHz or better, Intel® Atom™ processor 1.6GHz
    Memory: 256MB or more (1 GB recommended)
    USB 3.0 or USB 2.0 port
  • - USB 3.0 Portable SuperMulti Drive
    USB 3.0 y-cable
    Quick Start Guide
    Warranty Leaflet
  • - 143.2 (W) x 149.7(D) x 14.7(H) mm
  • - approx. 261 g
  • - silver
Long product name Dynabook USB 3.0 Portable SuperMulti Drive :
The long product name of Dynabook USB 3.0 Portable SuperMulti Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Portable SuperMulti Drive
More>>>
Short summary description Dynabook USB 3.0 Portable SuperMulti Drive:
This short summary of the Dynabook USB 3.0 Portable SuperMulti Drive data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook USB 3.0 Portable SuperMulti Drive, Silver, DVD Super Multi, USB 3.2 Gen 1 (3.1 Gen 1), CD, CD-DA, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,..., 2 MB, 80,120 mm

Long summary description Dynabook USB 3.0 Portable SuperMulti Drive:
This is an auto-generated long summary of Dynabook USB 3.0 Portable SuperMulti Drive based on the first three specs of the first five spec groups.

Dynabook USB 3.0 Portable SuperMulti Drive. Product colour: Silver. Optical drive type: DVD Super Multi, Interface: USB 3.2 Gen 1 (3.1 Gen 1), Disc types supported: CD, CD-DA, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,.... DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 160 ms. Width: 143.2 mm, Depth: 149.7 mm, Height: 14.7 mm. Cables included: USB

Brand Image Product code Product Stock Price from
LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black
(show image)
GH24NSD1 GH24NSD1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)