icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Samsung logo

Samsung F480 7.11 cm (2.8") 106 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103972
Info modified on:
26 Feb 2024, 15:20:50
Long product name Samsung F480 7.11 cm (2.8") 106 g:

F480 Silver, Bar, 2.8" TFT 262k Touchscreen, 5MP Camera, 232MB Memory, MicroSD (8GB), GSM/UMTS, 106g

Samsung F480 7.11 cm (2.8") 106 g:

Full touch screen
- Large 2.8” QVGA LCD offers a full touch navigation experience.
- Haptic technology offers tangible feedback when you make a selection on the touch screen.
- New touch UK is intuitive and simple to use, offering a digilog (digital + analog) experience.
- Widgets allow you to customize the user interface with applications that move with drag-and-drop ease.

5 megapixel camera
- 5 Megapixel camera takes stunning photos and video. Capture better-looking images with Auto Focus.
- Front facing camera lets you enjoy video conversations with other 3G/HSDPA users.
- Fun and convenient features include Smile Shot, Image Stabilisation, Power LED and Quick View.
- Edit and enhance your photos, then upload them to your blog directly from your mobile.

Design
- Card-like size is portable enough to slip into pockets.
- Slim and minimal size fits comfortably in the hand.
- Luxurious leather case and brushed aluminium exterior.
- Cutting-edge and stylish Ice Silver body with hairline texture.

High-end camera feature
- Face Detection automatically adjusts settings when you are taking photos of people; to ensure portraits turn out great.
- Smile Shot mode is able to identify when a subject is smiling and automatically takes a picture.
- Smile Shot makes its worldwide debut on a mobile phone with the Tocco.
- These advanced features, usually reserved for high-end dedicated cameras, are available on this mobile phone.

Short summary description Samsung F480 7.11 cm (2.8") 106 g:

Samsung F480, Bar, 7.11 cm (2.8"), 240 x 320 pixels, 5 MP, Bluetooth, 1000 mAh

Long summary description Samsung F480 7.11 cm (2.8") 106 g:

Samsung F480. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 106 g

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.