location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0558B026
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver :
The long product name of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 50 + travelkit (bag/battery/neckstrap)
More>>>
Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
The official description of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The exquisitely finished all-metal 5.0 Megapixel Digital IXUS 50 conceals precision optics and cutting edge image processing technology - so your shots are as irresistible as the camera taking them.

Features
- 5.0 Megapixels
- UA lens for slim body & 3x optical zoom
- 2.0" Quick-bright/Night Display LCD
- VGA 30fps movie clips
- DIGIC II/iSAPS/9-point AiAF
- USB 2.0 Hi-Speed
- 10 shooting modes
- My Colors
- PictBridge compatible, Print/Share button
- CANON iMAGE GATEWAY

Power and style
Key to the cutting edge miniaturisation of the Digital IXUS 50 is the ultra-high refractive index aspherical (UA) 3x optical zoom lens, which delivers outstanding optical performance and corner-to-corner clarity in an exceptionally compact form. It combines with the 5.0 Megapixel sensor to deliver superb images suited for photo quality prints to A3 size.

Big screen movies
Review and share images and movie clips on the large high-definition 2.0" LCD. Night Display mode automatically improves visibility when it is dark, while the user-controlled Quick-bright function lets you frame/review comfortably in low-light conditions. Record and playback extended 30 fps VGA movie clips with sound (up to 1GB files possible¹). Analyse fast action sequences by recording QVGA quality at 60 fps and watching in slow motion.

Groundbreaking technology
Integrating a Canon DIGIC II processor, the Digital IXUS 50 has power to burn. DIGIC II links all key camera functions, driving fast auto-focus, outstanding camera performance, quick start-up times and first-class image quality.
Like a hidden photographer's assistant, iSAPS uses DIGIC II's power to analyse the scene and optimise key camera settings even before the shutter release is pressed. 10 shooting modes including 6 scene modes combine with 9-point auto-focus system (AiAF) to deliver consistently brilliant results in every situation.

Get creative
Create exciting visual effects with My Colors by making favourite colours more vivid, swapping one colour with another, or making all but one area of an image monochrome.

Accessories
Capture snorkelling, skiing and surfing action with the optional 3m depth All Weather Case, and extend lighting options with the optional High Power Flash.

Photo fun
For full colour prints within seconds, simply connect the camera to any PictBridge compatible photo printer and push the Print/Share button. It's that easy. With a Canon SELPHY CP series printer, you can even print handy ID photo prints and Movie prints.

Editing and sharing
Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) help you arrange albums, crop photographs and adjust image contrast and brightness. Access to CANON iMAGE GATEWAY² gives you 100MB online space for your own personal gallery, for sharing with family and friends.

Short summary description Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
This short summary of the Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 50, 5 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 50 1/2.5" 5 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 50. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Weight: 130 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
118.000 pixels
Ports & interfaces
I/O ports
USB 2.0 High Speed (Mini-B, PTP) A/V output (PAL/NTSC)
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3 h
Battery
Battery type
NB-4L
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width
86 mm
Depth
20.7 mm
Height
53 mm
Weight
130 g
Packaging content
Bundled software
• ZoomBrowser EX /ImageBrowser • PhotoStitch • TWAIN (Windows 98 / 2000), WIA • ArcSoft PhotoStudio
Other features
Minimum processor
DIGIC II iSAPS
Camera CCD sensor
1/2.5 CCD
Interface
USB
Data compression
JPEG
Lens system
9-point AiAF, 1-point AF (Fixed centre)
Power supply type
Optional, AC ACK-DC10
Built-in flash
Yes
Camera shutter speed
15 – 1/1.500
Focal length (35mm film equivalent)
Yes
Photo mode
Auto, Manual, Scene (Portrait, Night Snapshot, Kids & Pets, Indoor, Underwater, Digital Macro), Stitch Assist, Movie
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.1.5 - 10.3