location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD 60GB HARD DISK DRIVE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39W9106
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60 GB 7200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 8 MB
  • - 100 g
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100 :
The long product name of Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

THINKPAD 60GB HARD DISK DRIVE 7200RPM F TP T41 T42 NS (MSD)
More>>>
Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100:
The official description of Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ThinkPad notebook has become a vital part of your success. But as you add applications and data you might need to add more storage capability to handle the load. You can either increase your hard drive capacity with a larger primary system hard drive, or attach a secondary hard drive with the optional ThinkPad 2nd HDD Adapter for UltraBay Slim for select systems.

Features & Benefits:

• The ThinkPad 60GB 7200 rpm Hard Drive lets you easily upgrade the primary hard drive of your ThinkPad T4x Series, R52 Series and G41 Series notebooks
• 7200rpm rotational speed means faster data access -- important for data-intensive applications such as image processing and video
• Adding a second hard drive provides even greater capacity as well as a convenient high-speed back-up alternative
• Use the optional 2nd HDD Adapter for UltraBay Slim to install the drive in the:
- UltraBay Enhanced media bay in R52 Series notebooks
- UltraBay Slim media bay in ThinkPad T4x Series notebooks
• Testing ensures reliability and compatibility with ThinkPad systems.

Short summary description Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100:
This short summary of the Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo THINKPAD 60GB HARD DISK DRIVE, 60 GB, 7200 RPM

Long summary description Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100:
This is an auto-generated long summary of Lenovo THINKPAD 60GB HARD DISK DRIVE Ultra-ATA/100 based on the first three specs of the first five spec groups.

Lenovo THINKPAD 60GB HARD DISK DRIVE. HDD capacity: 60 GB, HDD speed: 7200 RPM

Features
HDD capacity *
60 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/100
Storage drive buffer size
8 MB
HDD number of heads
4
Access time
14.2 ms
Features
Average seek time
10 ms
Weight & dimensions
Weight
100 g
Other features
Sustained data rate
60 MB/s
Dimensions (WxDxH)
70 x 100 x 10 mm
Internal
Yes