location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cold Press Bright, A3+, 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cold Press Bright, A3+, 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042310
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946428109
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Cold Press Bright, A3+, 25 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3+ (330x483 mm)
  • - 340 g/m²
  • - 25 sheets
  • - White
Long product name Epson Cold Press Bright, A3+, 25 Sheets :
The long product name of Epson Cold Press Bright, A3+, 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cold Press Bright, A3 , 25 Sheets
More>>>
Epson Cold Press Bright, A3+, 25 Sheets:
The official description of Epson Cold Press Bright, A3+, 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Artists and photographers require a variety of media surfaces for their professional work. Epson is proud to introduce its latest cotton paper for digital printing, Cold Press Bright Paper. With a base that is 100% cotton rag, buffered and acid free, this paper is coated with our especially designed coating, giving exceptional colour gamut and high D-Max when used with Epson’s Ultrachrome inks.
The velvet-type surface is a favourite of photographers and artists alike, offering a unique high quality fine art feel. Combining impressive fine art cotton with Epson technology has created a paper that will be a classic for years to come.

Short summary description Epson Cold Press Bright, A3+, 25 Sheets:
This short summary of the Epson Cold Press Bright, A3+, 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cold Press Bright, A3+, 25 Sheets, Inkjet printing, A3+ (330x483 mm), 25 sheets, 340 g/m², White, 533 µm

Long summary description Epson Cold Press Bright, A3+, 25 Sheets:
This is an auto-generated long summary of Epson Cold Press Bright, A3+, 25 Sheets based on the first three specs of the first five spec groups.

Epson Cold Press Bright, A3+, 25 Sheets. Recommended usage: Inkjet printing, Paper size: A3+ (330x483 mm), Sheets per pack: 25 sheets. Doesn't contain: Acid. Package width: 419 mm, Package depth: 572 mm, Package height: 32 mm. Country of origin: Italy, Quantity per pack: 1 pc(s)

Features
Recommended usage *
Inkjet printing
Paper size *
A3+ (330x483 mm)
Sheets per pack *
25 sheets
Coloured paper *
No
Product colour
White
Media weight *
340 g/m²
Printing media thickness
533 µm
Neutral pH
Yes
Sustainability
Doesn't contain
Acid
Weight & dimensions
Package width
419 mm
Package depth
572 mm
Package height
32 mm
Package weight
2.6 kg
Other features
Country of origin
Italy
Quantity per pack
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)