location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" TFT VGA 8ms TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1730BSNH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 35 W
Long product name LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" TFT VGA 8ms TCO99
More>>>
LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The FLATRON style series are monitors for the digital generation. The clean lines and sophistication of the circular stand, streamlined backside, ergonomic design, outstandingly vivid picture quality and a wide spectrum of functions bring style and versatility to satisfy the unique criteria of the young generation.

Ergonomic Design
- LG FLATRON LCD monitors incorporate extensive ergonomic designs that are most comfortable and convenient to use. Fatigue and eyestrain are eliminated thanks to tilt, swivel and height adjustment features.
Key features:
- Resolution: 1280 x 1024
- Brightness: 300 cd/m²
- Contrast Ratio: 700:1
- Input Connector: 15 Pin D-Sub
- Response Time: 8 msec
- OSD Control

Short summary description LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 17" TFT VGA 8ms TCO99, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of LG 17" TFT VGA 8ms TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

LG 17" TFT VGA 8ms TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Weight & dimensions
Width (without stand)
375 mm
Depth (without stand)
380 mm
Height (without stand)
180 mm
Weight (without stand)
3.7 kg
Packaging data
Package weight
4.8 kg
Other features
Built-in subwoofer
No
TV tuner integrated
No
Package dimensions (WxDxH)
432 x 130 x 375 mm
Power requirements
90~264V @ 47-63Hz
Viewing angle
160°
Safety
UL, CUL
Interface
15 Pin D-Sub
Certification
- TCO 99 - ISO 13406-2 - TUV-GS - SEMCO - GOST - CE - FCC-B - C-TICK - EPA Energy Star - BSMI - PSB - SABS - NOM
Brand Image Product code Product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)