location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Corby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3650CYA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Yellow
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow :
The long product name of Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Corby S3650 Chrome Yellow
More>>>
Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow:
The official description of Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sensuous Design
The Samsung Corby aims to stand out from the crowd with its pop-style contours and curved edge design. The handset comes with a selection of colored yellow, white, orange and pink back covers. Each Samsung Corby also comes with two additional back covers (also called ‘Fashion Jackets’) – a unique pattern design cover and a standard black cover inside the package. These interchangeable back covers ensure that Samsung Corby users can quickly adapt their mobiles to reflect their personal style. A wider variety of colored covers and designs will be made available in the future. This focus on cutting-edge design extends to the user interface through a Cartoon UI (user interface), a highly stylised graphical menu and wallpaper that adapts according to handset functionality.

Advanced Communicator
A wealth of communication options is available to Samsung Corby owners. Users can update their current status and access friends’ updates and live feeds via Facebook, MySpace and Twitter through a simple Pop-up SNS (Social Networking Service) notification feature. The handset also supports various community sites by integrating leading user-generated content sites such as YouTube, Flickr, Picasa and Photobucket and other popular SNS sites directly into the handsets user interface. Users can upload photos and videos to these sites through this Communities solution.

Trendy Full Touch
The Samsung Corby incorporates Samsung’s new Touchwiz UI and haptic feedback system making touch screen operations simple and easy to use. The handset offers haptic feedback when users make a selection on the touch screen and through the device’s widget system. Users can further customise the handset and interface with useful applications and widgets that move with drag-and-drop ease. Samsung Corby owners will also have access to a substantial library of additional applications through the Samsung online widgets store. The handset also supports “one finger zoom” and “smart unlock,” Samsung’s own unique technologies that are incorporated in most of the company’s premium full touch devices such as the Samsung Jet. “One finger zoom” enables consumers to zoom in and out with one finger while “Smart unlock” is a feature which enables users to unlock the phone and use the menu by drawing a letter on the screen.

Short summary description Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow:
This short summary of the Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Corby S3650, Bar, 7.11 cm (2.8"), 2 MP, Bluetooth, 1000 mAh, Yellow

Long summary description Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow:
This is an auto-generated long summary of Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow based on the first three specs of the first five spec groups.

Samsung Corby S3650. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 92 g. Product colour: Yellow

Design
Product colour *
Yellow
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
32 MB
User memory
90 MB
Internal storage capacity
16 GB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Network
Data network *
Edge, GPRS, HSCSD
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
92 g
Width
57 mm
Depth
13 mm
Height
103 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
850/ 900/ 1800/ 1900/ 2100 MHz
USB 2.0 ports quantity
1
Playback formats
MP3/ WMA/ eAAC+/ H.263/ H.264/ MP4
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:39:49
Uk has collected 70 expert reviews for Samsung Corby S3650 7.11 cm (2.8") 92 g Yellow and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pz10.com
Updated:
2011-08-07 13:39:48
Like every maker out there, Samsung are keen to keep users coming back for more. But serving, inspiring and entertaining todays crowd is not enough it seems. So the next step is raising future Samsung users. The S3650 Corby is tech-savvy and fresh - j...
Bottom line Theres nothing unique about the Samsung S3650 Corby but theres no way you can miss it. No, you wont be considering it, unless youre of a certain age, but youll notice it and perhaps even appreciate it. Neatly repackaged to appeal to its intended a...
0%
whatmobile.net
Updated:
2011-08-28 11:02:23
It can be rather difficult for a handset maker to produce something that appeals to young people. Do it wrong, as most companies do, and it all looks incredibly patronising and uncool.Samsung, fortunately, seems to be pretty good at appealing to everyo...
Bottom line At the low-end of the market, LG and Samsung are battling it out with a range of small, sexy and pretty well featured touchscreen devices. Samsung has come up with the Genio Touch (a Genio Qwerty offers up a more traditional phone experience with a key...
80%
wired.co.uk
Updated:
2011-08-28 11:02:30
With touchscreens ten-a-penny, you’d be forgiven for overlooking this budget blower. The Samsung Genio Touch is cheap, feels tackier than a hen weekend in Blackpool, and lacks the specs of even its most downmarket finger-friendly rival. But to do so wo...
40%
pocket-lint.com
Updated:
2011-08-28 11:02:43
Samsung has hit the headlines in the mobile phone world over the last year with a number of handsets - the Jet, the Omnia and the Android-packing Galaxy i7500, most notably. The Genio Touch hasn't been among them because it's aimed at the lower end of...
Good Good touchscreen, incredible battery life, cheap...
Bad Interface is horrible to use and there's no 3G, Wi-Fi or GPS...
Bottom line Nice cheap phone with sub-par software on itKey specs2 megapixels, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, MP3 player...
70%
trustedreviews.com
Updated:
2011-08-28 11:02:48
It's pretty evident from the three swappable covers included in the box and the social networking widgets loaded on the phone that Samsung is targeting the 'yoof' market with the Genio Touch. As the name suggests this handset is designed to be driven alm...
Bottom line The Samsung Genio Touch is by no means perfect. It's disappointing that a phone that's targeted at social network users lacks 3G and it's maddening that Samsung hasn't include an onscreen QWERTY keyboard. In other areas, however, it puts in a good showing...
70%
electricpig.co.uk
Updated:
2011-08-28 11:02:48
Samsung Tocco Lite not for you? Then how about the Samsung Genio Touch? Yet another budget blower from the Korean giant, it promises to offer touchscreen action for less than a night down the pub followed by a greasy curry. So how does it measure up...
Good Touchwiz widgets, great looks...
Bad Lack of killer features found on rivals, no 3.5mm jack, weedy camera...
Bottom line A decent basic mobile phone that can't quite live up to its Android packing rivals...
60%
fonehome.co.uk
Updated:
2011-08-28 11:02:48
Forget the ginormous touchscreen slates HTC and Samsung have put out of late: the Samsung Genio Touch aims to keep things much smaller, cheaper and simpler, stripping out the power guzzling specs and smartphone software and keeping the covetable case...
Bottom line A lovely little budget phone, if you can cope without the standard headphone slotLoveDinky statureTouchWiz widgetsHateNo QWERTY keyboard on screenThe specScreen: 240×320, 2.8 inchesConnectivity: EDGE, BluetoothCamera: 2MPStorage: Support for microSD ca...
80%
3g.co.uk
Updated:
2011-08-28 11:02:48
for Samsung Genio Bear in mind that the Samsung Genio is an entry-level phone, and therefore cannot be judged alongside higher-spec, more expensive phones. So we overlooked the fact that there's no 3G data speeds, and the very basic camera and focused...
Good For Samsung Genio, All your social networking needs are taken care of with continuous live feeds.
Bad for Samsung Genio...
60%
techradar.com
Updated:
2011-08-28 11:02:48
Pull the Samsung Genio touch out of its packaging and you could be forgiven for mistaking it, at first glance, for the Palm Pre.The gentle curves, the 2.8-inch touchscreen and the rounded button in the middle of the face are all heavily reminiscent of...
Good Cheap and cheerful, Interesting widget features, Good battery life, Responsive touchscreen...
Bad Feels cheap, Fuzzy screen, No 3G, Wi-Fi, or GPS, Limited PC synchronisation, Dodgy 2MP camera...
Bottom line Pull the Samsung Genio touch out of its packaging and you could be forgiven for mistaking it, at first glance, for the Palm Pre.The gentle curves, the 2.8-inch touchscreen and the rounded button in the middle of the face are all heavily reminiscent of...
60%
digitalversus.com
Updated:
2011-08-28 11:02:48
While the majority of today's mobile phones go for sleek black and metal to give a refined minimalist look, the Genio Touch is available in a whole range of day-glo shades.This entry-level range is clearly aimed at today's always-connected consumers, a...
Good Style, handling and lightweight construction, Social networking right from the homescreen, Sensitive touchscreen, responsive interface, Easy to use, Good battery life...
Bad No complete virtual keyboard, One single proprietary connector for everything, Weak multimedia features, Impossible to activate sounds when you press a key, Not much internal memory...
80%
stuff.co.nz
Updated:
2011-11-05 21:12:50
The Corby is a hip, entry-level touch-screen phone aimed squarely at urban youth. It has a nice range of multi-media and social-networking functions but falls short on a few fundamentals. The 2.8-inch touch-screen is a great feature. It has haptic feed...
70%
Zdnet.com.au
Updated:
2011-11-05 21:12:50
Design The Corby may not be the sharpest looking tool in the shed, but don't forget its low price tag. For your AU$180 you get a solidly built plastic handset with a 2.8-inch capacitive touchscreen. The screen has a QVGA resolution, meaning it will lo...
Bottom line The Corby is excellent value, matching a very usable touchscreen mobile with a bargain bin price tag. If you're spending under AU$200, the Corby should be on your list to compare.
75%
stuff.tv
Updated:
2014-03-22 02:10:28
There’s no onboard storage to write home about, but SD support means you can stash a few hours of clips. Images aren’t eyeball-stroking, but the 2.8in QVGA panel is more than ample when used to while away a brief train trip or bus ride.Top QWERTYWhil...
Good BBC iPlayer on board. Great keyboard. Cheaper than a trip to 99p stores...
Bad Poor build quality in places. Average camera. Resistive touchscreen takes some time to get used to...
Bottom line A fine budget alternative to the INQ brigade thanks to an excellent keyboard and fine connectivity...
80%
knowyourmobile.com
Updated:
2014-03-22 02:10:28
Look along the shelves of your average high street phone shop and you’ll see many a touchscreen phone, but it’s still likely that a good proportion of them are in the ‘contract’ section – where you’ll probably end up having to fork out least at least £...
0%
recombu.com
Updated:
2014-04-02 01:58:18
In a bid to prove that it's down with the kids Samsung launched the Genio range in the latter half of 2009, marked by its bright fascias and mid-range functionality. With their nu-rave aesthetic, they are handsets that wouldn't look out of place in an...
Bottom line Aside from the eye-catching design, the Genio Touch is very middle-of-the-road. There are things about the handset we like, but we find ourselves constantly pointing out that they could be better, could be faster, could be easier to use. We'd like to s...
40%
Phones.com
Updated:
2011-08-07 13:39:45
Aside from its colourful cover, Samsung Corby S3650 is a reliable touchscreen phone, and a relatively cheap one at that. It is designed to land in the hands of an active social networker, a teenager, or one who simply prefers a functional and affordabl...
Good Cheap price compared to other touchscreen phones with similar features, Small, light, and it comes with 2 extra colourful casings, Efficiently reads and presents documents from Word, Excel, PDF files, Radio/music player is functional enough to replace an mp3 player, No fuss, simple, and curved handset...
Bad No smart dialing, No phonebook integration from social networks, No hardware buttons for quick access to other functions, Low 2 megapixel camera, Acceptable, but not excellent, video performance...
76%
pcworld.in
Updated:
2011-08-07 13:39:46
Targeted at young people interested in social networking while on the move, Samsung's S3650 Corby is an entry-level touch-screen mobile phone. Featuring interesting styling and replaceable, snap-on rear covers, the Samsung S3650 offers plenty of featur...
Good Distinctive Design, SocialNetworking Apps, Easy to Use UI...
Bad Sluggish & NonResponsive Touch UI, Sparse Connectivity Features, No 3.5mm Headphone Jack...
Bottom line The Samsung S3650 Corby is available in India for Rs. 8,000, a price that’s too high in our opinion. Although it sports a spunky design and a number of social networking widgets, its basic performance is lacking and so are its connectivity features. I...
65%
phonearena.com
Updated:
2011-08-07 13:39:46
As the old saying goes, everything new is well-forgotten old. As a whole, the dictum hardly ever applies to the cell phone world, but every now and then we see manufacturers resort to bygone concepts of far-off days. For an instance, handsets with desi...
Good Easily changeable overall look, Capacitive screen that is easy to use, High audio playback quality...
Bad Mediocre camera, Below par multimedia functionality, Lacks 3G and WiFi...
Bottom line The in-call quality is slightly above average. We like the fact that the sound packs some punch and we were able to hear our callers even in noisy places, plus they didn’t seem to have any problems either. We were somewhat annoyed at the voice sharpnes...
75%
fonearena.com
Updated:
2011-08-07 13:39:47
Samsung had organized an event way back in September, a blogger meet to explore this form of reaching out to it’s potential market. We at Fonearena were invited for it too. It was a great event and we got to understand a lot more about Samsung and the...
0%
infosyncworld.com
Updated:
2011-08-07 13:39:47
We recently checked out the latest and greatest low-end and high-end choices in Samsung's all-touch cell phone lineup: The Samsung Jet and Samsung Corby.
0%
tech2.com
Updated:
2011-08-07 13:39:48
If the numbers are correct, there are a rather large number of the youth segment viz. college kids, teens, pre teens and even the slightly older youth who are avid mobile users. They don’t have too much of their own money to spend so of course mummy an...
Good Simple yet chic design, Responsive UI, Plenty of Social Networking tools, Good audio, Camera quality and features are good, Good battery life...
Bad None...
Bottom line ConnectivitySince the Corby’s prime demographic is the younger generation of mobile users, Samsung has made sure that the connectivity options provided are best suited for these users without going overboard. It supports EDGE and GPRS for internet c...
100%
techtree.com
Updated:
2011-08-07 13:39:48
Continuing their assault on the touchscreen phone market, Samsung has now launched a new phone, the Samsung Corby. This one is aimed at youngsters who want a stylish, easy to use touchscreen phone with plenty of features, but more importantly, at a wal...
Good Attractive design, good build quality, large, responsive touchscreen, easy to use interface with convenient widgets, good web browser, well priced.
Bad Average camera quality, no 3G, no 3.5mm headphone jack, no accelerometer for auto UI rotation...
Bottom line Continuing their assault on the touchscreen phone market, Samsung has now launched a new phone, the Samsung Corby. This one is aimed at youngsters who want a stylish, easy to use touchscreen phone with plenty of features, but more importantly, at a wal...
80%
gsmarena.com
Updated:
2011-08-07 13:39:48
Theres nothing unique about the Samsung S3650 Corby but theres no way you can miss it. No, you wont be considering it, unless youre of a certain age, but youll notice it and perhaps even appreciate it. Neatly repackaged to appeal to its intended...
0%
mobile-review.com US
Updated:
2011-08-07 13:39:49
We were content with the S3650s reception quality, although it wasnt much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
about.com
Updated:
2011-08-28 11:02:13
While most touch screen phones typically come in the form of smartphones (i.e. handsets with a mobile operating system), the Samsung Impression A877 bucks the norm. In addition to being a touch screen cell phone, this AT&T handset features a bright LED...
0%
best4reviews.com
Updated:
2011-08-28 11:02:20
Like all Samsung touch screen mobile phones, the Genio comes in a small form factor and includes features that are standard across the Samsung product range. The Genio sits at the lower end of the family, which also includes the S8000...
Good Small form factor, multiple desktops Large screen in proportion to phone size Slim, Strong social media focus Full HTML web browser, Price...
Bad No front facing camera Camera limited to 2MP Screen resolution not as high as it could be No QWERTY keyboard layout...
Bottom line The Genio is a good looking phone with many of the features that anybody would want. If you’re looking for a true smartphone then the Genio is probably a bit to limited for you. If however, you’re a general consumer or care greatly about web surfing...
67%
stuff.tv
Updated:
2011-08-28 11:02:25
There’s no onboard storage to write home about, but SD support means you can stash a few hours of clips. Images aren’t eyeball-stroking, but the 2.8in QVGA panel is more than ample when used to while away a brief train trip or bus ride.Top QWERTYWhil...
Good BBC iPlayer on board. Great keyboard. Cheaper than a trip to 99p stores...
Bad Poor build quality in places. Average camera. Resistive touchscreen takes some time to get used to...
Bottom line A fine budget alternative to the INQ brigade thanks to an excellent keyboard and fine connectivity...
80%
recombu.com
Updated:
2011-08-28 11:02:30
In a bid to prove that it's down with the kids Samsung launched the Genio range in the latter half of 2009, marked by its bright fascias and mid-range functionality. With their nu-rave aesthetic, they are handsets that wouldn't look out of place in an...
Bottom line Aside from the eye-catching design, the Genio Touch is very middle-of-the-road. There are things about the handset we like, but we find ourselves constantly pointing out that they could be better, could be faster, could be easier to use. We'd like to s...
50%
mobilementalism.com
Updated:
2011-08-28 11:02:48
The Samsung Genio Touch in this review is one of the coolest low-priced mobile phones on the market today. With Samsung’s own TouchWiz user interface and responsive touchscreen, the Genio Touch gives you an almost iPhone-like experience in a bargain ph...
Bottom line I’m impressed with the Samsung Genio Touch. It’s a budget phone with budget features but it’s great to use. The touchscreen is impressive, the use of widgets that you can drag and drop all over the place, and the seamless way it connects...
0%
mobilechoiceuk.com
Updated:
2011-08-28 11:02:48
It may be lacking features in comparison to higher-end handsets, but the Samsung Genio achieves all it sets out to do in terms of appealing to a youthful demographic. Others to consider INQ Mini 3G User opinions(0) Add opinion Read all opinions...
Good Continuous news feeds from Facebook, Twitter and MySpace...
Bad The YouTube application fails on account of the EDGE data speeds failing to cope with the necessary streaming.Look and Feel...
Bottom line It may be lacking features in comparison to higher-end handsets, but the Samsung Genio achieves all it sets out to do in terms of appealing to a youthful demographic...
60%