Bestway logo

Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155376
Info modified on:
14 Mar 2024, 19:52:32
Bullet Points Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider:
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - Heavy-duty handles
  • - 1 cup holder
  • - Heavy-duty repair patch
  • - Full color box
  • - Max. load capacity: 90kg
  • - Numbers of users: 1 adult
  • - 0.32mm (12.8ga.) vinyl
  • - Contents: One rider, heavy-duty repair patch
Long product name Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider:

73" x 50"/1.86m x 1.27m Supersized Duck Rider

Short summary description Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider:

Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider, Black, Orange, Yellow, Ride-on float, Vinyl, 1600 mm, 1430 mm, 970 mm

Long summary description Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider:

Bestway 73" x 50"/1.86m x 1.27m Supersized Duck Rider. Product colour: Black, Orange, Yellow, Product type: Ride-on float, Material: Vinyl. Width: 1600 mm, Depth: 1430 mm, Height: 970 mm. Package width: 300 mm, Package depth: 135 mm, Package height: 290 mm. Products per pallet: 90 pc(s), Minimum order quantity: 3 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.