location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft DisplayPort to HDMI Video Converter Cable - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2HDMIMM6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834599 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:53:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - DisplayPort
  • - HDMI
  • - 1920 x 1200 pixels
  • - Black
Warranty: Lifetime
Long product name StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M :
The long product name of StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft DisplayPort to HDMI Video Converter Cable - M/M
More>>>
StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M:
The official description of StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your HDMI monitor to a DisplayPort equipped computer using a single cable.

- Plug-and-play converter makes your DisplayPort source backwards compatible with your HDMI display
- Easy to use, no software or drivers required
- Single cable design offers a direct source to display solution

The DP2HDMIMM6 DisplayPort to HDMI (M-M) Video Converter Cable lets you connect an HDMI capable display to a DisplayPort video card/source using a single cable. The cable provides a connection distance of 6ft and features a male HDMI connector and a male DisplayPort connector.

The DisplayPort/HDMI video converter cable supports high bandwidth video transmissions, easily delivering monitor resolutions up to 1920x1200 or HDTV resolutions up to 1080p - allowing you to take full advantage of your HDMI capable display, while using a cutting edge DisplayPort video source.
DP2HDMIMM6 is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Backed by a StarTech.com 1 year warranty and free lifetime technical support.

Short summary description StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M:
This short summary of the StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M, 1.8 m, DisplayPort, HDMI, 1920 x 1200 pixels, Black, Polyvinyl chloride (PVC)

Long summary description StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M:
This is an auto-generated long summary of StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: HDMI. Sustainability certificates: RoHS. Package width: 20 mm, Package depth: 190 mm, Package height: 210 mm

Features
Cable length *
1.8 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Maximum resolution
1920 x 1200 pixels
Product colour
Black
Jacket material
Polyvinyl chloride (PVC)
Connector gender
Male/Male
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
20 mm
Package depth
190 mm
Package height
210 mm
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)