location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVIMM6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834605 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DISPLAYPORT TO DVI CABLE: 6ft (1.8m) DisplayPort 1.2 (HBR2) to DVI-D single-link cable connects a DVI display, monitor or projector supports 1920x1200 or 1080p at 60Hz; HDCP 1.3, EDID pass-through ensures compatibility between source & display
  • - COMPATIBILITY: Passive video converter supports DP++ sources including workstations, desktops (AMD/Nvidia), laptops, small form factor computers & docking stations
  • - INTEGRATED DISPLAY CABLE: DisplayPort to DVI adapter cable has slim & flexible design w/ adapter chip built into DVI connector reducing clutter & providing a tidy install in the office, boardroom or home office
  • - STABLE CONNECTION: Non-latching DP connector is easy to disconnect from a hard to reach source, and chip built into DVI connector minimizes signal loss / Supports DVI screw locking cable to prevent cable from coming loose or accidental disconnection
  • - EASY TO USE: With no software or drivers required, the DP to DVI cable/cord works with any OS including Windows, Ubuntu and macOS; DisplayPort male to DVI male cable; Replaced by DP2DVI2MM6
Warranty: 3 Years
Long product name StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 :
The long product name of StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DP to DVI-D Video Adapter Converter Cable, Replaced by DP2DVI2MM6
More>>>
StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6:
The official description of StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVI Adapter Cable | Multi-Monitor Solution | Plug & Play ConnectivityThis DisplayPort to DVI cable lets you connect your DP enabled device to a DVI monitor, TV or projector with just one cable, for a convenient, clutter-free connection.Crystal-Clear Picture QualityThis DP to DVI cable provides high bandwidth video transmissions, supporting monitor resolutions up to 1920x1200 or HDTV resolutions up to 1080p. The adapter cable takes full advantage of your DVI capable display while harnessing the video capabilities built into your DisplayPort connection to deliver every detail in stunning high-definition.Simplified InstallationAt 6 ft. (1.8 m) in length, this DVI adapter cable delivers a direct connection that eliminates excess adapters and cabling, ensuring a tidy, professional installation. As well, the cable is easy to use, and requires no additional software or drivers, supporting a true plug-and-play set up.Works with Your Existing DVI DisplaysThis DisplayPort to DVI cable makes your DP computer fully compatible with existing DVI monitors or displays in your home or around the office. You can use the cable to either connect to a DVI display or add an additional monitor to your workstation, helping to boost your productivity.DP2DVIMM6 is backed by a StarTech.com 3-year warranty and free lifetime technical support.Note: This is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Short summary description StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6:
This short summary of the StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6, 1.8 m, DisplayPort, DVI-D, Male, Male, Straight

Long summary description StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6:
This is an auto-generated long summary of StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 based on the first three specs of the first five spec groups.

StarTech.com 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: DVI-D. Sustainability certificates: CE, RoHS. Weight: 150 g, Depth: 1800 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 335 mm, Master (outer) case length: 500 mm, Master (outer) case height: 225 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable length *
1.8 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Jacket material
Polyvinyl chloride (PVC)
Certification
CE, FCC, REACH
Sustainability
Sustainability certificates
CE, RoHS
Weight & dimensions
Weight
150 g
Depth
1800 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
20 mm
Package weight
159 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
335 mm
Master (outer) case length
500 mm
Master (outer) case height
225 mm
Products per master (outer) case
24 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)