location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkFit C-Mod, Single Display Sit-Stand Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24-198-055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833010893 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Feb 2024 11:46:10
The date of the most recent change of this product data-sheet in Icecat.
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8.1 kg
  • - Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Floor
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Aluminium, Plastic, Steel Grey
Warranty: Five (5) years
Long product name Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor :
The long product name of Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkFit™ C-Mod, Single Display Sit-Stand Workstation
More>>>
Short summary description Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor:
This short summary of the Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation, 8.1 kg, 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Grey

Long summary description Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor:
This is an auto-generated long summary of Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation 68.6 cm (27") Grey Floor based on the first three specs of the first five spec groups.

Ergotron WorkFit C-Mod, Single Display Sit-Stand Workstation. Maximum weight capacity: 8.1 kg, Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -25 - 25°. Product colour: Grey

Easy motion

Adjusts between sitting and standing with an intuitive hand-brake lever

Quiet adjustment

Offers 25" (63 cm) of smooth vertical lift to keep your space, your space

Comfortable fit

Includes a height-adjustable keyboard tray and display

Stay organized

Spread out notes with extra room for devices and other must-haves

Extra workspace

Large worksurface keeps your tablet, smartphone or notes nearby

Premium casters

Get moving with four dual casters that lock in place

Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)