location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3635B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:13:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Black
  • - Image sensor size: 1/1.7"
  • - Optical zoom: 3.8x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black :
The long product name of Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot S90 - 10 MP CCD, f/2.0, 28mm wide, 3.8x zoom, 3.0” LCD, i-Contrast, VGA (30fps) & HDMI, DIGIC 4
More>>>
Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
The official description of Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The pocketable PowerShot S90 gives powerful everyday shooting. Shoot quickly with a lens Control Ring and get superior low-light performance with a high-sensitivity 10.0 MP CCD and f/2.0 lens.

High-sensitivity 10.0 MP sensor
A high-sensitivity CCD sensor gives outstanding image quality in a wide variety of lighting conditions. Even images taken at high ISOs show exceptionally low noise levels and a wide dynamic range.

Wide & bright
A bright f/2.0 aperture allows exceptional versatility, capturing low-light images and fast-moving subjects at higher shutter speeds. A wide angle of 28mm lets you put more in the frame, while Canon’s optical IS reduces blur caused by camera shake.

Compact control
The PowerShot S90 combines pocket-sized proportions with a sophisticated lens Control Ring, to which functions such as step zoom, exposure, focus, and ISO can be assigned for fast, easy adjustment.

3.0” PureColor LCD II
A 3.0” PureColor LCD II screen (461K dots), with wide viewing angle, makes framing and reviewing shots a pleasure.

Dual Anti-Noise System with DIGIC 4
Working with the high-sensitivity image sensor, Canon’s DIGIC 4 processor delivers vastly improved noise performance across the ISO range. Shoot full-resolution images up to ISO 3200, or expand to ISO 12800 in (2.5MP) Low Light mode.

Full Manual control & RAW
For creative control while shooting, the PowerShot S90 features Full Manual mode. The option of RAW shooting with support for Canon’s Digital Photo Professional (DPP) software provides complete control over image parameters during post-shoot editing.

Smart Auto and Shooting Modes
Smart Auto mode analyses subject brightness, contrast, distance, hue and movement. Intelligent Scene Detection Technology then selects the scene type from 22 variables, applying the best settings for optimum output. 25 dedicated shooting modes are also available including Nostalgic and VGA movies.

Intelligent technologies
For perfect portraits, Canon Face Detection technologies include FaceSelf-Timer and Face Select & Track, which tracks focus for a chosen person in the frame. Also included are Canon’s blur-beating Motion Detection Technology and Servo AF/AE, for accurate focus and exposure on moving subjects.

i-Contrast
In shooting or playback, enhanced i-Contrast optimises dynamic range according to the scene - retaining detail in shadows and preventing overexposure of highlights. The result is natural images with the best possible contrast.

Short summary description Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This short summary of the Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S90, 10 MP, 3648 x 2736 pixels, 1/1.7", CCD, 3.8x, Black

Long summary description Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot S90. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range: 6 - 22.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 175 g. Product colour: Black

Picture quality
Image sensor size *
1/1.7"
Camera type *
Compact camera
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
No
Lens system
Optical zoom *
3.8x
Digital zoom *
4x
Focal length range
6 - 22.5 mm
Combined zoom
15x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Single Auto Focus
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, Auto
Light exposure modes *
Aperture priority AE, Shutter priority AE
Flash
Flash modes *
Red-eye reduction, Slow synchronization
Flash range (wide)
0.50 - 6.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MMC, SD, SDHC
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
461000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Fluorescent, Tungsten
Scene modes *
Beach, Close-up (macro), Fireworks, Portrait, Sunset, Underwater, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Playback zoom (max)
2x
Image processor
DIGIC 4
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
100 mm
Depth
30.9 mm
Height
58.4 mm
Weight
175 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
28 - 105 mm
Compatible operating systems
Windows XP SP2-3 / Vista (incl. SP1-2) Mac OS X v10.4 - 10.5
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 07:25:58
Uk has collected 72 expert reviews for Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-07 07:24:35
The Canon Powershot S90 is a small digital camera packed with features. These include manual exposure modes, the ability to shoot in RAW mode and a lens with a maximum aperture of f/2. More standard features include 10 megapixels and a 3.8x wide angle...
86%
T3.com
Updated:
2011-08-07 07:24:35
Sitting at the top of the PowerShot range, Canon’s digital powerhouse pairs a decent 3.8x optical, 28-105mm wide-angle lens with advanced features that are more comparable to a DSLR than your usual compact effort. The S90 looks slightly dull and u...
Good Wide range of manual features, Bright screen, Excellent pictures...
Bad Price, No HD movie shooting...
Bottom line A feature-packed, high-quality camera that takes great pictures. The price is arguably a bit much, but in this case you do get what you pay for...
100%
pcadvisor.co.uk
Updated:
2011-08-07 07:24:49
Product Code: 3635B017AA Canon's PowerShot S90 compact digital camera is one of the most powerful point-and-shoot models that you can slip into your shirt pocket. Canon's PowerShot S90 compact digital camera is one of the most powerful point-and-sho...
Bottom line The Canon PowerShot S90 compact digital camera is the best pocket-size model we've seen. Even though it’s a fraction of the size of a digital SLR, it provides many of the features we value in larger cameras: a fast lens, a RAW option and high IS...
90%
digicambuyer.co.uk
Updated:
2011-08-07 07:24:58
Could this be Canon’s coolest PowerShot ever? We don’t want to lug a DSLR around with us on every outing, nor a bridge camera that won’t fit conveniently into a pocket. Enter Canon’s S90, heralded by its manufacturer as ‘the return of the pocket power...
Bottom line When viewed as the only pocket compact you may ever need purchase, the admittedly pricey S90 makes more sense...
80%
Photoradar.com
Updated:
2011-08-07 07:24:58
The S90 certainly is pocket-sized, at around half the size of the G11. But surely it’s not as good? In fact, there’s not much in it. The S90 only has a 3.8x zoom rather than the G11’s 5x, but that’s not a huge difference really, and the S90’s lens has...
Bottom line The S90 certainly is pocket-sized, at around half the size of the G11. But surely it’s not as good? In fact, there’s not much in it. The S90 only has a 3.8x zoom rather than the G11’s 5x, but that’s not a huge difference really, and the S90’s lens has...
100%
amateurphotographer.co.uk
Updated:
2011-08-07 07:24:58
Canon PowerShot S90 at a glance: 10-million-pixel sensor 28-105mm equivalent zoom lens ISO 80-3200 3in, 461,000-dot screen Street price around £380 Within the current Canon PowerShot range there are two compact cameras that are designed to appeal to t...
Bottom line Small, stylish and with full manual exposure control, the Canon PowerShot S90 is a great compact camera for those looking for a few more advanced features than the standard compact. Unlike its bigger brother, the PowerShot G11, the S90 is small enough...
0%
alphr.com
Updated:
2011-08-07 07:25:02
Getting a compact camera noticed above the swell of £150 mid-range snappers is difficult, but as soon as you lift it out of the box, the S90's aspirations towards miniature-DSLR quality are obvious. The body is a comparatively chunky 175g and, with the...
Bottom line Nicely made and capable of great images, the Canon PowerShot S90 is a worthy alternative to low-end DSLRs...
67%
techradar.com
Updated:
2011-08-07 07:25:02
The Canon S90 is the latest compact DSLR replacement from Canon - the little brother to the successful Canon G11.Profits are squeezed to the point of asphyxiation in the compact camera market at the moment; tough economic times mean your typical 'point...
Good Fast, bright zoom lens, Quality high ISO sensor, Powerful noise-reduction technology, Innovative, helpful design, Generous three-inch rear LCD...
Bad No HD video recording, Flash is harsh on auto setting, Rear rotary well is fiddly, Burst mode could be faster, Rear screen tends to scratch...
Bottom line The Canon S90 is the latest compact DSLR replacement from Canon - the little brother to the successful Canon G11.Profits are squeezed to the point of asphyxiation in the compact camera market at the moment; tough economic times mean your typical 'poin...
80%
expertreviews.co.uk
Updated:
2011-08-07 07:25:02
For years we've longed for a compact digital camera with image quality to rival that of SLRs. Suddenly it seems we're spoiled for choice. Some models cram an SLR sensor into a small body, but Canon's S90 takes a less radical approach, with a wide-apert...
Bottom line An exceptional compact camera for demanding enthusiasts and affluent point-and-clickers, but it doesn't surpass Panasonic's LX3...
80%
theregister.co.uk
Updated:
2011-08-07 07:25:08
The S90 marks the re-introduction of Canon’s acclaimed PowerShot S series. Aimed at the serious amateur or professional photographer, it combines full manual capability with the simple design of a point-and-shoot, all in a pocket size camera with near-...
Bottom line Using the S90, the combination of user-friendly technology, small size and sheer DSLR power is quite addictive. With this new S-series model Canon has raised the bar on compact camera technology, but there's more to a camera than circuitry and some ha...
75%
trustedreviews.com
Updated:
2011-08-07 07:25:40
One of the surprise success stories of last year was the Panasonic Lumix DMC-LX3 , a premium compact camera featuring a 1/1.63-inch 10.1-megapixel sensor, a 3.0-inch 460k monitor, and an extremely high quality f/2.0 - f/2.8 wide-zoom lens. Costing a subst...
90%
pocket-lint.com
Updated:
2011-08-07 07:25:40
The Canon PowerShot S90 was singing to us as soon as it was announced and from our first hands-on with the high-end compact, it was clear that there was something special going on. Having lived with the S90 for a couple of weeks, that special impressi...
Good Creative control options, Control Ring, size, image quality, useful ISO range...
Bad Video offering a little disappointing, price...
Bottom line In the hand the S90 is an absolute delight, the Control Ring flirting with the playful side of photography, putting controls literally at your fingertipsKey specs10 megapixels, 3-inch screen, HDMI, Li-ion battery, SD, SDHC...
90%
wired.co.uk
Updated:
2011-08-07 07:25:49
Usually I'd spend a lot of time running through features and talking about performance before giving you the bottom line on Canon's new pocketable camera. But I just can't be coy about this one.The S90 is the best compact camera I've ever used.Oh, you'...
90%
photoanswers.co.uk
Updated:
2011-08-07 07:25:55
Take full control of your photography or sit back and let the camera take control – it’s up to you with the Canon PowerShot S90...
Bottom line At £380 this camera isn’t cheap, but it is packed with features you’d normally only find on a DSLR. The S90 is the perfect example of what compacts can be, with great features that hand creative control back to the photographer. An attractive pocket-si...
80%
pcauthority.com.au
Updated:
2011-11-04 10:04:58
The PowerShot S90 appears to have been designed as a direct response to the Panasonic's LX3. The S90 is even smaller and lighter, however, and aims to match it for all-round quality.There's no room on the S90 to match the LX3's accessory shoe, though...
Bottom line With sumptuous image quality and great controls in a compact package, it’s worth the high price...
83%
pcauthority.com.au
Updated:
2011-11-04 10:04:58
If it's looks you're after in a compact camera, the Canon Powershot S90 isn't likely to catch your eye. Similarly, if your budget is limited, it's not going to appeal. But that would be a shame.While it's not stylish, it's solidly built, and its 10mp s...
Bottom line It’s like having the excellent G11 flagship in a pocket version...
83%
dpexpert.com.au
Updated:
2011-11-04 10:04:59
This10 megapixel camera is a svelte variation on Canon’s top compact, the G11. The fast 28–105mm lens is image stabilised. File formats include RAW for serious shooters. There is the usual PTAM user controls over exposure and in addition some of these...
Good Picture quality – exposure, sharpness, contrast, colour – from the S90 is outstanding for a compact. Like the G11 it now stands at the top of the heap for image quality from a small camera. Canon’s well-evolved ergonomics, which differ o...
Bad We regret the passing of the optical viewfinder. Our S50 of seven years ago had one. For such a well conceived and made camera that appeals to serious photographers as an alternative to their DSLR the viewfinder is a loss.
Bottom line The big story here is that, as with the G11, Canon has created a greatly improved camera by reducing the pixel count. 10 megapixels gives excellent resolution while avoiding the worst noise problems that plague over-pixelled compacts. We were delighted...
0%
stuff.tv
Updated:
2014-03-31 01:27:54
It may be a curvy compact camera dinky enough to stow in a jacket or jeans pocket, but make no mistake: the Canon S90 is serious stuff. Lurking within its metal innards is the same high-sensitivity sensor that helped make the such a tasty snapper – an...
Good Handy adjustment ring. Pocket-sized. Supports RAW shooting...
Bad No HD video. Less zoom range than most rivals...
Bottom line Hits the mark with its design, features and performance. A top-class compact...
100%
techsmart.co.za
Updated:
2014-03-31 01:27:55
Canon’s little black number, the S90, hides some powerful innovation in a very compact body. The most import being the control ring round its lens and also some excellent low-light shooting abilities.The control ring The control ring situated round the...
0%
stuff.tv
Updated:
2011-08-07 07:24:32
It may be a curvy compact camera dinky enough to stow in a jacket or jeans pocket, but make no mistake: the Canon S90 is serious stuff. Lurking within its metal innards is the same high-sensitivity sensor that helped make the such a tasty snapper – an...
Good Handy adjustment ring. Pocket-sized. Supports RAW shooting...
Bad No HD video. Less zoom range than most rivals...
Bottom line Hits the mark with its design, features and performance. A top-class compact...
100%
dpreview.com
Updated:
2011-08-07 07:24:39
The arrival of the 'affordable' digital SLR saw most manufacturers slowly withdrawing from the high end compact camera market, but recently models like the Canon G9/G10/G11 and Panasonic's LX3 have shown that there is still demand for pocketable camer...
Good Excellent image quality, particularly at lower ISO settings, Well optimized JPEGs, Extensive photographic feature set, New Function Ring transforms use of manual controls on a small camera, Usable, fast raw mode with excellent DPP software supplied, Highly customizable, Fast, sharp zoom with useful 28-105mm range and F2.0 aperture (though only at the wide end), Reliable metering, focus and white...
Bad Highlight clipping and channel clipping in bright, contrasty conditions, Rear dial rotates too freely and cannot be disabled, so accidental settings changes too common, No noise reduction options, JPEG NR too strong at higher ISO settings, Video limited to VGA resolution, Lack of grip and smooth, featureless body don't help handling one bit, Focus in low light and at long end of zoom could be fas...
Bottom line There's been something of a 'serious compact camera' renaissance in the last couple of years, led by Panasonic with the LX series and Canon with the G9/10/11. That said, the choices for the enthusiast wanting full photographic control in a pocketable...
0%
tech2.com
Updated:
2011-08-07 07:24:42
It’s been a while since the launch of the PowerShot S80 – 5 years to be precise. The PowerShot S90 is more than just a redesigned version of its predecessor – the S80. The camera offers functionality and usability that hasn’t quite been implemented in...
Good Large aperture (f2), Very good low-light image quality, RAW mode, Easy to use control system...
Bad Jog dial is a bit too smooth, Average performance at low ISO, No HD recording...
Bottom line Sadly even though there is an HDMI port the S90 features no HD video recording and is only limited to record at 640 by 480 VGA. This totally eliminates the need to have an HDMI port in the first place since what you will be watching even on an HD TV wi...
80%
techworld.com
Updated:
2011-08-07 07:24:46
Canon's PowerShot S90 compact digital camera is one of the most powerful point-and-shoot models that you can slip into your shirt pocket. Much of the S90's appeal comes from its ability to overcome the shortcomings that often cripple compacts: it perf...
Bottom line The Canon PowerShot S90 compact digital camera is the best pocketsize model we've seen. Even though it’s a fraction of the size of a digital SLR, it provides many of the features we value in larger cameras: a fast lens, a RAW option and high ISO captu...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 07:24:49
Canon's PowerShot S90 might be one of the most powerful point-and-shoot cameras that you can slip into your shirt pocket. Much of the S90's appeal comes from its ability to overcome the limitations that often cripple compacts: It performs well in low l...
Good Excellent user interface, Outstanding image quality, RAW format support, Extremely compact and lightweight...
Bad Lackluster battery performance, No highdefinition movie recording, Control dial can accidentally change settings...
Bottom line The Canon S90 takes great pictures in just about any lighting situation, and it provides easy-to-use, intelligent controls to do so...
0%
photographybay.com
Updated:
2011-08-07 07:24:51
The Canon PowerShot S90 is a 10MP point and shoot camera, but it’s more than just another compact camera. It symbolizes a return of the popular Sxx-series of cameras. It boils down to a G11-junior with a portability bonus and, of course, the same RAW...
Bottom line The Canon S90 is a photographer’s compact camera. If you owned any of the recent Canon G-series cameras, you will appreciate the S90 as more of a compact version of that series. The S90 delivers control and flexibility that has been taken away from t...
0%
brighthub.com
Updated:
2011-08-07 07:24:54
With the release of the PowerShot S90, Canon has made the buying decision a little harder for those shopping for a high end compact digital camera. OverviewThe Canon PowerShot S90 is a high end compact camera with advanced features for photographers l...
80%
tomsguide.com
Updated:
2011-08-07 07:24:58
The Canon S90’s 28-105 mm lens doesn’t seem affected by geometric distortion at wide-angle: the JPEG images and the image on the LCD display don’t show any distortion to speak of.But looking at the raw images from the S90, we got...
80%
whatdigitalcamera.com
Updated:
2011-08-07 07:25:02
Canon PowerShot S90 reviewIntroductionIt's been four years since Canon's last S-series compact, the S80, which left many to conclude that Canon had abandoned the line in favour of its successful G-series. So when Canon announced that it was to revive t...
Good Compact proportions, fast lens, lens control ring, Raw mode, good quality LCD screen, overall image quality, fast startup...
Bad Operation hampered by a few design issues, flash sometimes raised when not needed, some WB inaccuracies, mode dial stiff and slightly inaccessible...
Bottom line Ultimately, the appeal of this camera is that it is the smallest on the market to feature Raw capture, and a less pricey alternative to the G11 - which has an identical sensor. The expanded ISO range, fast lens and high-resolution LCD screen only add...
90%
electronicsme.com
Updated:
2011-08-07 07:25:06
Canon PowerShot S90 is capable of shooting images up to 10 megapixels, giving a nice jump in photo quality against the older models in the S series. Taking pictures with the PowerShot S90 is improved with the inclusion of Optical Image stabilization to...
Bottom line The 10.0 megapixel image capture and movie recording specs, while impressive, are not something that helps the S90 stand out on value when compared with other digital compact cameras on the market. If you own a PictBridge printer you might wish to take...
68%
steves-digicams.com
Updated:
2011-08-07 07:25:09
Canon's PowerShot S90 is an ultra-compact digicam that is designed for the photo enthusiast who is looking for a pocketable camera to add to their ranks, which still offers a great deal of the exposure control they are accustomed to on their dSLR. This...
Bottom line The long awaited successor to an almost forgotten line of powerful Canon cameras, the PowerShot S90 is the first "S" series model we have seen from Canon since the S80 back in 2005. Sporting an ultra-compact frame that resembles the Digital ELPH line...
0%
dcresource.com
Updated:
2011-08-07 07:25:12
The Canon PowerShot S90 ($429) is an ultra-compact camera with a "high sensitivity" 10 Megapixel CCD, a fast 28 - 105 mm lens with image stabilization, a high resolution 3-inch LCD display, full manual controls, RAW support, customizable controls, and...
Good Very good photo quality, Roughly a full stop advantage over typical compact cameras in low light, Fast F2.04.9, 28 105 mm zoom lens (telephoto lovers take note), Optical image stabilization, Ultra high resolution 3inch LCD with very good outdoor and low l...
Bad Ergonomics are a real mess freewheeling control dial makes it way too easy to accidentally adjust important settings; power and ring func buttons are identical and right next to each other (you know where that's going); popup flash takes up valuable r...
Bottom line The Canon PowerShot S90 is an ultra-compact camera with a fast, wide-angle lens, a sharp 3-inch LCD, full manual controls, support for the RAW image format, and more. It also takes very good quality photos, and is a notch better than most compact came...
0%
imaging-resource.com
Updated:
2011-08-07 07:25:15
Canon gets extremely close to the ideal pocket camera with the PowerShot S90, close enough that a great majority of users will be extremely happy with it. These fall into two groups: those content to shoot primarily in Auto mode, as we're all pretty us...
Good Very small body that is easily pocketable, Excellent, high-res, vibrant LCD, Fast f/2 lens at wide-angle, Optical image stabilization, Front Control ring is handy for some controls, Firm Mode dial, Shooting-priority design means camera is always ready...
Bad Rear Control dial turns freely, which causes inadvertent exposure changes, Front Control ring's function changes with the mode, Zoom control takes too long to respond, Flash is placed where fingers are usually in the way, preventing it from opening, P...
Bottom line Canon gets extremely close to the ideal pocket camera with the PowerShot S90, close enough that a great majority of users will be extremely happy with it. These fall into two groups: those content to shoot primarily in Auto mode, as we're all pretty u...
0%
cameralabs.com
Updated:
2011-08-07 07:25:19
The Canon PowerShot S90 is a powerful compact designed for enthusiasts who want a small camera without compromising on sophistication and manual controls. Numerically it may follow Canon’s much earlier S-series, but with the previous S80 employing a...
Good Pocketable body with great controls, 3.8x zoom with f2.0 aperture at 28mm, Great quality 3in / 460k screen, Full manual contro, RAW files and HDMI.
Bad No HD movies or zooming when filming, Slow burst shooting – below 1fps at full res, Panasonic LX3 better-featured, M4/3 better for noise and shallow DOF.
Bottom line Canon’s PowerShot S90 is an ideal choice for enthusiasts who want a pocket camera without compromising on control and features. By essentially squeezing the PowerShot G11’s quality and control into a considerably smaller body with a brighter l...
88%
digital-photography-school.com
Updated:
2011-08-07 07:25:22
A guest Review of the Canon PowerShot S90 by Patrick Dean from NeutralDay.com.The Canon PowerShot S90 takes the helm as the latest and greatest from the PowerShot “S” series of digital compact cameras, and does so with a bevy of photographer friendly...
Bottom line With its impressive image quality, all around superb performance, and sleek good looks, the Canon PowerShot S90 should be at the top of any photographic enthusiast’s wish list. While I tend to be quite reserved in my praise for compact cameras, largely...
0%
Neocamera.com
Updated:
2011-08-07 07:25:29
Buy it from: The Canon Powershot S90 is the most advanced ultra-compact from Canon. This is a very full-featured model which features full-manual controls, including manual focus, and highly efficient controls. This is new line among ultra-compacts...
Bottom line The Canon Powershot S90 is an excellent model which is a pleasure to use. Its extensive functionality is really well complemented by an efficient interface with direct control over most important settings. This digital camera turns in a really good pe...
80%
digitalcamerareview.com
Updated:
2011-08-07 07:25:32
The is the latest of the "S" series point and shoot cameras that Canon created in 1999 when they released the PowerShot S10. The S10 had more features, better construction and better image quality than Canon's other small digital cameras. The "S" s...
Good Compact size, Excellent build quality, Very good images, Fast lens...
Bad Not much optical zoom, No HD movie mode...
Bottom line I enjoyed taking pictures with the PowerShot S90. It takes excellent photos outdoors and very good pictures indoors as well. It has a high quality lens with minimal distortion. Leaving the flash off in most low light shooting situations was another bon...
0%
digitalcamerainfo.com
Updated:
2011-08-07 07:25:45
The Canon PowerShot S90 is a high-end point & shoot camera that takes great photos and provides great manual controls for serious shooters. The video it captures is not particularly impressive, though...
Bottom line The Canon PowerShot S90 is rather expensive for a point & shoot camera at $430. But it has the performance to justify it, with the camera achieving excellent scores across most of our tests. Most point & shoot cameras do well in one test but poorly...
80%
photographyblog.com
Updated:
2011-08-07 07:25:49
The Canon PowerShot S90 is a new small compact camera with a wealth of professional features. Marking the return of the Canon PowerShot S-series, the Canon S90 is aimed at the DSLR owner looking for a backup compact or the enthusiast who wants DSLR f...
Bottom line With the race for more megapixels momentarily slowing at consumer level, it seems that small is the new big. Just as other manufacturers have been attempting of late to introduce compacts with the power of a DSLR, the Canon PowerShot S90 is, in effec...
90%
enticingthelight.com
Updated:
2011-08-07 07:25:49
that is my ultimate goal in Photography equipment: A camera that goes unnoticed by both the subject and the photographer. I’m not talking about a spy camera, simply one that is unobtrusive, that doesn’t stand out, and is easy to operate and carry a...
0%
Digitaltrends.com
Updated:
2011-08-07 07:25:51
Canon recently introduced the PowerShot G11 ($499) and the S90 ($429), two high-end compact digicams generating huge amounts of online buzz. Both have similar, relatively-large 10-megapixel CCDs, but are targeted to very different photographers. Rathe...
Good Terrific low-light shooter, Typical high-quality Canon photos, Extensive photo adjustments via control dials, Excellent LCD screen...
Bad Watch your fingers with pop-up flash, Button placement takes getting used to, Slow frame rate; not a camera for action shooters, No HD video, Worse-than-average battery life, *...
Bottom line This camera is white hot – forget about getting a good deal for months. Checking legit online retailers, we only found list price and higher! Now is $429 a deal for a point-and-shoot? Yes, if you want the portability of an aim-and-forget camera, exc...
85%
wired.com
Updated:
2011-08-07 07:25:51
Usually I'd spend a lot of time running down features and talking about performance before giving you the bottom line on Canon's new pocketable camera. But I just can't be coy about this one.The S90 is the best compact camera I've ever used. Oh, you'd...
Good Awesomely fast lens. Granular control over just about any aspect of your shots that you can think of. Slick control ring. Quick startup and shooting.
Bad Slightly bulkier than the smallest pocket cams. Backside controls are a little cramped.
90%
luminous-landscape.com
Updated:
2011-08-07 07:25:54
Canon PowerShot S90 Raw and Hot Pressing The Right Buttons The just released Canon S90 presses all of the right buttons, (so to speak). It is currently the world's smallest and lightest shirt-pocket-sized (SPS) camera that shoots raw. It has an almos...
0%
digital-photography-school.com
Updated:
2011-08-07 07:25:54
Another new compact camera announced by Canon this week is the Canon PowerShot S90 .The Canon PowerShot S90 features a 10 megapixel image sensor (CCD), 3.8x optical zoom (28-105mm equivalent )lens with image stabilization and a 3 inch LCD. The lens co...
0%
gizmodo.com
Updated:
2011-08-07 07:25:55
My first real camera was a Canon S50. I loved it. Canon let the pro compact S line die a few years later. It's back with the S90, though the only thing that's the same is that it's still awesome. Sex and Brains It's got the same spacious...
0%
macworld.com
Updated:
2011-08-07 07:25:56
Canon’s PowerShot S90 might be one of the most powerful point-and-shoot cameras that you can slip into your shirt pocket. Much of the S90’s appeal comes from its ability to overcome the shortcomings that often cripple compacts; it performs well in low...
Good Excellent user interface, Outstanding image quality, Raw format support, Extremely compact and lightweight...
Bad Control dial on back can accidentally change settings, Lackluster battery performance, No HD movie mode...
Bottom line The PowerShot S90 is the best shirt pocket compact I’ve ever used. Even though it’s a fraction of the size of a digital SLR, it provides many of the features I value in larger cameras: fast lens, Raw option, high ISO capture. It’s not perfect by any m...
90%
toptenreviews.com
Updated:
2011-08-21 08:10:04
Canon has produced some tough compact digital cameras that are difficult to beat. The features, design and photo quality make some of the Canon models the best on the market. The Canon PowerShot S90 is a well-made image capturing device but lacks a few...
Good Seventeen specialty scene modes are available on this Canon camera...
Bad This compact digital camera has poor overall performance.
Bottom line This camera has some advanced features but overall lacks what it needs to be the best...
50%
hardwarezone.com.sg
Updated:
2014-01-19 01:34:34
The compact camera with near-DSLR quality is the holy grail of the digital compact camera market, and the search for it sure intensified during 2009.The DSLRs hung in there with smaller versions of their entry-level models, packed with more features li...
Bottom line The Canon PowerShot S90 offers a compelling package in a small body: great ISO performance lets you shoot at ISO800, and even take quite a few chances at ISO1600 - something you cannot say with most, if not all compacts at the moment.Coupled with the f...
90%
hardwarezone.com.sg
Updated:
2014-01-19 01:34:34
In recent years, the PowerShot G-series has been Canon's prosumer camera line, and part of what makes the G-series so popular is the fact that they have bigger sensors than your usual compact camera.A larger sensor usually gives you sharper, clearer im...
90%
Country Distributor
Nederland 1 distributor(s)