Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Print technology: Inkjet printing
- - Printing colours: Cyan, Magenta, Yellow
- - Colour ink type: Pigment-based ink
- - 1 pc(s)
Warranty:
Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan 1 Refilled Head
:
15 ml, tricolor
The long product name of Pelikan 1 Refilled Head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15 ml, tricolor
More>>>
Short summary description Pelikan 1 Refilled Head:
This short summary of the Pelikan 1 Refilled Head data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan 1 Refilled Head, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)
Long summary description Pelikan 1 Refilled Head:
This is an auto-generated long summary of Pelikan 1 Refilled Head based on the first three specs of the first five spec groups.
Pelikan 1 Refilled Head. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)