Trust logo

Trust HS-0200p Headphones Wired In-ear, Ear-hook White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52594
Info modified on:
08 Feb 2024, 14:05:18
Long product name Trust HS-0200p Headphones Wired In-ear, Ear-hook White:

Earphone Sport HS-0200p

Trust HS-0200p Headphones Wired In-ear, Ear-hook White:

- Lightweight, sporty, stereo earphones that stays in your ears when active
- Fully adjustable ear hooking system that ensures comfortable and secure fit for all ear sizes
- Durable, water resistant design that keeps it's shape even after years of intensive use
- High performance speaker design providing realistic, clear sound with impressive bass response
- Gold plated, 3.5 mm plug for listening to music on an mp3 player or any other portable sound device
- Also suitable for connecting to your computer or notebook's audio output
- 125 cm cable length

Short summary description Trust HS-0200p Headphones Wired In-ear, Ear-hook White:

Trust HS-0200p, Wired, 20 - 20000 Hz, 81 g, Headphones, White

Long summary description Trust HS-0200p Headphones Wired In-ear, Ear-hook White:

Trust HS-0200p. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.25 m. Weight: 81 g. Product colour: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.