location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F480i 7.11 cm (2.8") 106 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F480i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99916450
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung F480i 7.11 cm (2.8") 106 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - 8 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Samsung F480i 7.11 cm (2.8") 106 g :
The long product name of Samsung F480i 7.11 cm (2.8") 106 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F480i T-Mobile Silver, Bar, 2.8" TFT 262k Touchscreen, 5MP Camera, 190MB Memory, MicroSD (8GB), GSM/UMTS, 106g
More>>>
Samsung F480i 7.11 cm (2.8") 106 g:
The official description of Samsung F480i 7.11 cm (2.8") 106 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full touch screen
- Large 2.8” QVGA LCD offers a full touch navigation experience.
- Haptic technology offers tangible feedback when you make a selection on the touch screen.
- New touch UK is intuitive and simple to use, offering a digilog (digital + analog) experience.
- Widgets allow you to customize the user interface with applications that move with drag-and-drop ease.

5 megapixel camera
- 5 Megapixel camera takes stunning photos and video. Capture better-looking images with Auto Focus.
- Front facing camera lets you enjoy video conversations with other 3G/HSDPA users.
- Fun and convenient features include Smile Shot, Image Stabilisation, Power LED and Quick View.
- Edit and enhance your photos, then upload them to your blog directly from your mobile.

Design
- Card-like size is portable enough to slip into pockets.
- Slim and minimal size fits comfortably in the hand.
- Luxurious leather case and brushed aluminium exterior.
- Cutting-edge and stylish Ice Silver body with hairline texture.

High-end camera feature
- Face Detection automatically adjusts settings when you are taking photos of people; to ensure portraits turn out great.
- Smile Shot mode is able to identify when a subject is smiling and automatically takes a picture.
- Smile Shot makes its worldwide debut on a mobile phone with the Tocco.
- These advanced features, usually reserved for high-end dedicated cameras, are available on this mobile phone.

Short summary description Samsung F480i 7.11 cm (2.8") 106 g:
This short summary of the Samsung F480i 7.11 cm (2.8") 106 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung F480i, Bar, 7.11 cm (2.8"), 240 x 320 pixels, 5 MP, Bluetooth, 1000 mAh

Long summary description Samsung F480i 7.11 cm (2.8") 106 g:
This is an auto-generated long summary of Samsung F480i 7.11 cm (2.8") 106 g based on the first three specs of the first five spec groups.

Samsung F480i. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 106 g

Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
190 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Front camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, wcdma
Data transmission
Bluetooth version
2.0+EDR
Bluetooth profiles
A2DP
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
106 g
Width
55 mm
Depth
11.6 mm
Height
98.4 mm
Technical details
Document formats supported
PDF
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Other features
Networking type
GSM, UMTS
Operating frequency
850 / 900 / 1800 / 1900 / 2100 MHz
Browser supported
xHTML, HTML
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AMR-NB / I-Melody / SMAF / XMF / MIDI / SP MIDI / AAC / AAC+ / Enhaced AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:04:38
Uk has collected 1 expert review for Samsung F480i 7.11 cm (2.8") 106 g and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
LG GD510 7.62 cm (3") 87 g Silver LG GD510 7.62 cm (3") 87 g Silver
(show image)
GD510.ADEUBK GD510 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia X3 5.59 cm (2.2") 103 g
(show image)
002P0J7 X3 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia X3 5.59 cm (2.2") 103 g
(show image)
002P1M9 X3 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 Cookie 7.62 cm (3") 89 g Blue LG KP500 Cookie 7.62 cm (3") 89 g Blue
(show image)
KP500ANLDWV KP500 Cookie 0.00
(excl. VAT)
0 (incl. VAT)
LG KU990i 7.62 cm (3") 112 g Black LG KU990i 7.62 cm (3") 112 g Black
(show image)
KU990IADEUBK KU990i 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 mobile phone 5.59 cm (2.2") 110 g Red LG KF510 mobile phone 5.59 cm (2.2") 110 g Red
(show image)
KF510 KF510 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S5230 7.62 cm (3") 92 g Black Samsung S5230 7.62 cm (3") 92 g Black
(show image)
GT-S5230LKACIT S5230 0.00
(excl. VAT)
0 (incl. VAT)
LG KM900 Arena, Silver 7.62 cm (3") 105 g LG KM900 Arena, Silver 7.62 cm (3") 105 g
(show image)
E104230 KM900 Arena, Silver 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 Cookie 7.62 cm (3") 89 g Silver LG KP500 Cookie 7.62 cm (3") 89 g Silver
(show image)
E104337 KP500 Cookie 0.00
(excl. VAT)
0 (incl. VAT)