location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 600-1040nl Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN299AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo T6400 2 GHz
  • - 4 GB DDR3-SDRAM
  • - 1 TB Card reader integrated
  • - NVIDIA® GeForce® G200
  • - Bluetooth 2.0+EDR
  • - Windows 7 Home Premium
More>>>
Short summary description HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium:
This short summary of the HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 600-1040nl Desktop PC, 2 GHz, Intel® Core™2 Duo, T6400, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium:
This is an auto-generated long summary of HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP TouchSmart 600-1040nl Desktop PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: T6400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G200. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6400
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor socket
Socket 478
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1 TB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® G200
Maximum graphics card memory
1.919 GB
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Country of origin
China
Performance
Audio system
HD
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 x 35 mm
Processor code
SLGJ4
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
40479
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
583 mm
Depth *
126 mm
Height *
451 mm
Weight *
11 kg
Package weight
14.5 kg
Packaging content
Display included *
Yes
Display diagonal
58.4 cm (23")
Display resolution
1920 x 1200 pixels
Other features
LightScribe
Yes
Display
LCD Touchscreen
TV tuner integrated
Yes
TV tuner type
Analogue & DVB-T
Networking features
10/100/1000 Gigabit Ethernet LAN
Video in
S-video, TV
Wireless technology
Wireless LAN 802.11 b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 03:20:02
Uk has collected 48 expert reviews for HP TouchSmart 600-1040nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G200 Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
T3.com
Updated:
2011-08-10 03:19:52
HP shows it hasn't lost touch with its ability to build some of the best touchscreen All in One (AiO) PCs on the market with its flagship Touchsmart 600. HP was the first outfit to craft a touchscreen PC in 2007 using Vista as the media centre sof...
Good Best touch software bar none, Responsive multi-touch HD display, Stunning to look at...
Bad Not for gamers, Lack of Firewire, Expensive...
80%
trustedreviews.com
Updated:
2011-08-10 03:19:53
Over the years we've reviewed several iterations of HP's Touchsmart line (most recently last year's IQ810 ) and have watched with interest as it evolved over time. Each iteration has improved on the last and gradually dealt with niggling issues such as an...
Bottom line As far as web browsing is concerned the good news is that you can at last now move web pages up and down with your finger from anywhere, without having to use side scroll bars. Hurrah. Twitter also gets its own dedicated finger friendly Touch App. Overall...
80%
techadvisor.co.uk
Updated:
2011-08-10 03:19:54
Product Code: BN951AV The HP TouchSmart 600-1255qd is part of the latest update to the HP TouchSmart 600 all-in-one touchscreen PC range, also known as 'TouchSmart 600 Quad'. Competition is stiff in the category of big-screen all-in-one PCs. TV tuner...
Bottom line As is generally the case with all-in-ones, you'll pay more for the HP TouchSmart 600-1255qd and the other members of the HP TouchSmart 600 Quad line than you would for a less compact machine. If you still aren't sold on Windows 7's touch-functionality...
70%
expertreviews.co.uk
Updated:
2011-08-10 03:19:57
With its TouchSmart A600, HP has created what it hopes is the ultimate entertainment all-in-one PC. Things get off to a very good start and the A600 looks fantastic thanks to its neat design and glossy black plastic. Then there’s the huge 23in multi-to...
Bottom line The screen's fantastic and it's a decent all round PC, but you can buy similarly-specified all-in-one computers with slightly smaller screens for a lot less...
60%
alphr.com
Updated:
2011-08-10 03:19:57
HP is very much an elder statesman when it comes to touchscreen PCs, having introduced its TouchSmart systems way back in January 2007. This experience stands the TouchSmart 600 in good stead. It has a responsive 23in, 1,920 x 1,200 panel, and the prop...
Bottom line A good touchscreen PC that looks expensive when compared to the crowd...
67%
theregister.co.uk
Updated:
2011-08-10 03:19:58
Every now and again, reviewing a new PC can be a pleasure rather than a chore. The feeling is not the result of blistering performance or a full set of ticks next to a spec list, but the natural response to using high-quality kit that works exactly as...
Bottom line While the home computing market is full of business computers clumsily adapted with cheesy software and ugly peripherals, the HP TouchSmart 600 accurately targets what most people want at home: a very smart-looking, all-rounder with skilfully impleme...
90%
techadvisor.co.uk
Updated:
2011-08-10 03:20:00
Product Code: VG253AA#ABU The HP TouchSmart 600 PC is boosted by Windows 7's gesture support, but HP's custom multitouch software is even more impressive. With Windows 7, Microsoft has built support for multitouch gestures directly into the operatin...
Bottom line Even with Windows 7, touch remains an entertaining luxury rather than a killer feature; and if you can do without it, you can get a machine for a lot less cash with features and specs that are otherwise comparable. But if you're ready to reach out and...
0%
pcauthority.com.au
Updated:
2011-11-04 16:20:14
TouchSmart systems are the elder statesmen of the touchscreen world. HP has had plenty of time to perfect its touchscreens, and first impressions of the TouchSmart 600 are good. It has a 23in, 1920 x 1200 panel, which responds accurately and swiftly, a...
Bottom line A decent touchscreen PC, but it’s a little too expensive for what it offers...
67%
smh.com.au
Updated:
2011-11-04 16:20:16
RRP: $2299 As one of the first fruits of the Windows 7 launch, The HP TouchSmart 600 rates very highly on the instant gratification scale. With a 23-inch touchscreen, this attractive super-sized all-in-one PC has a wireless mouse and keyboard to minimi...
60%
stuff.co.nz
Updated:
2011-11-04 16:20:16
As one of the first fruits of the Windows 7 launch, The HP TouchSmart 600 rates very highly on the instant gratification scale. With a 23-inch touchscreen, this attractive super-sized all-in-one PC has a wireless mouse and keyboard to minimise table ta...
60%
hardwarezone.com.ph
Updated:
2016-12-28 00:11:59
HP's TouchSmart All-in-One (AIO) PCs have certainly come a long way since their early bulky looking designs. Thanks to a bigger screen and touch capabilities, the units have evolved into a touch friendly machine that offers more than just your average exp...
80%
about.com
Updated:
2011-08-10 03:19:52
The Bottom LineJan 24 2011 - If you are looking for a touchscreen based all-in-one that will double as a high definition media center, then the HP TouchSmart 600-1370 is the clear choice on the market right now. HP's TouchSmart software suite is the be...
Good Bluray Drive And HDTV Tuner, Strong Touch Software Suite...
Bad Mobile Processor Lags Behind Desktop Based AllInOnes, Older, Slower NVIDIA Graphics, Lacks HDMI Video Input...
Bottom line Jan 24 2011 - If you are looking for a touchscreen based all-in-one that will double as a high definition media center, then the HP TouchSmart 600-1370 is the clear choice on the market right now. HP's TouchSmart software suite is the best touch applic...
80%
hardwaregeeks.com
Updated:
2011-08-10 03:19:53
If there is one thing your home can not be without, it’s the HP Touchsmart PC, I say that because it in my opinion is the central hub of the home. It’s a refrigerator door replacement. It’s your brand new Cook Book, it’s a radio a television its so mu...
100%
maximumpc.com
Updated:
2011-08-10 03:19:54
Not the fastest, but by far the best When we heard HP was building its latest TouchSmart with Intel’s Core i7 processor, we figured it was game-over for the competition: Lenovo and Sony use quad-cores, too, but they both tapped Intel’s Core 2 Quad. MSI...
Good Bestinbreed touchscreen; excellent webcam; IR emitter; 6GB DDR3.
Bad Relatively slow CPU; relies on external power brick.
90%
pcworld.com_techhive.com
Updated:
2011-08-10 03:19:54
Competition is stiff in the category of big-screen all-in-one PCs. TV tuners and large hard drives are becoming standard features, as manufacturers attempt to displace televisions in dorm rooms and cramped bedrooms with high-definition-capable, multito...
Good Impressive audio performance, Extensive media connectivity, Strong general performance...
Bad Middling Webcam quality...
Bottom line HP's latest TouchSmart packs a punch, delivering strong media-theater functionality and the line's signature TouchSmart style...
70%
computershopper.com
Updated:
2011-08-10 03:19:55
when we first looked at the HP TouchSmart 600, and back then, we l...
Good Strong productivity performance, Touch screen, Blu-ray drive, HDMI-in port, TV tuner...
Bad Pricey, Touch apps—while better than competition's—still need work...
Bottom line With freshly updated components, field-leading touch apps, a Blu-ray drive, and a bright 23-inch screen, this $1,799 TouchSmart is a top-choice all-in-one PC...
84%
gearlive.com
Updated:
2011-08-10 03:19:55
The HP TouchSmart 600-1055 is an attempt at bringing together computing and entertainment in a way that hasn’t really been done before. Incorporating the 64-bit flavor of Windows 7 Home Premium with a 1080p high definition display, HDTV playback, and...
0%
chipchick.com
Updated:
2011-08-10 03:19:56
In case you missed it, Check out Part I of the HP TouchSmart 600 ReviewUsing the HP TouchSmart 600 as a CD/Digital Music Player/StereoIt’s not just about TV and movie multimedia when it comes to the the TouchSmart’s entertainment features. The sys...
Good Beautiful and intuitive touch based software suite, display is bright and colorful, powerful speaker system, manages to cover all of your entertainment needs in one package...
Bad The display is a fingerprint magnet, unfortunately not every cable customer will be able to take advantage of the DVR functions...
Bottom line In a nutshell, the TouchSmart manages to cover all of your multimedia and entertainment needs with aplomb: It offers easy access to Hulu, Netflix, live TV, it works as a DVR, DVD and Blu-Ray Player, as a display for your game console, and it works as a...
0%
techcrunch.com
Updated:
2011-08-10 03:19:57
Short version: HP’s TouchSmart 600 isn’t the perfect solution for a touchscreen based home computer, but it comes pretty damn close. The TouchSmart system works well as an internet home appliance, but the thing that makes it special is also where it st...
0%
Digitaltrends.com
Updated:
2011-08-10 03:19:57
HP’s top-of-the-line third-generation TouchSmart touchscreen PC should keep the line front and center for consumers looking for an all-in-one running a Microsoft operating system. Its sharp design, surprising utility, and inspired suite of touchscreen...
Good Huge, gorgeous, 16:9 1080p screen, TouchSmart suite delivers some excellent programs, Svelte and attractive design, Doubles nicely as a PVR/TV, complete with HDMI input for game consoles...
Bad Touchscreen is still just a smidge finicky, Middling processor and graphics card could do with an upgrade, It's still a bit costly...
Bottom line HP’s latest all-in-one touchscreen PC, the TouchSmart 600-1055, boasts impressive upgrades to both form and function...
80%
hothardware.com
Updated:
2011-08-10 03:19:58
With a claim of “nearly 30-years of touch innovation” under its belt, HP is no stranger to touch-input technology. The company has recently integrated touch input into a number of its consumer and business product lines, such as tablets and displays an...
Bottom line There is one last performance metric to mention, and it is one that more and more people are becoming concerned with: power consumption. We can't tell you how owning a TouchSmart 600 is going to impact your carbon footprint, but we can tell you how much p...
80%
hardwarezone.com.sg
Updated:
2011-08-10 03:19:58
HP's TouchSmart All-in-One (AIO) PCs have certainly come a long way since their early bulky looking designs. Thanks to a bigger screen and touch capabilities, the units have evolved into a touch friendly machine that offers more than just your average...
80%
pcworld.com_techhive.com
Updated:
2011-08-10 03:19:59
With Windows 7, Microsoft has built support for multitouch gestures directly into the operating system. And though using your fingers to tap, flick, and pinch your way around probably won't replace the humble mouse anytime soon, HP has almost three yea...
Good 1080p screen, Bluray drive, HDTV tuner, Excellent custom touchenabled applications...
Bad Weak graphics performance, Limited upgradability...
0%
pcmag.com
Updated:
2011-08-10 03:20:00
The HP TouchSmart 600-1055 PC ($1,599 list) is HP's third generation of TouchSmart PCs for the home. HP pioneered touch computing for the home and each successive generation has gotten better. The latest model combines HP's Touch experience with Mic...
Good Blu-ray player. True 1080p HD. Ambient Lighting. Bluetooth and 802.11 b/g/n. Minimal bloatware. Kitchen friendly. Very adjustable. Wireless everything but power and TV. HDMI and game inputs.
Bad Only 60-day subscription to Norton Internet Security. Some competitors offer Quad Core at this price point. $100-200 more expensive than rivals.
Bottom line The HP TouchSmart 600-1055 PC is HP's top-of-the-line Windows 7 PC that shows how touch screen interfaces are going mainstream...
90%
gizmodo.com
Updated:
2011-08-10 03:20:01
The HP TouchSmart 600 is sort of like a girl I "dated" in fourth grade. I can't say I loved her, but I can say that I really, really liked her a lot. But the TouchSmart never wore braces. Price Starts at $1,050 on October 22nd. $1600 as tested. Our Co...
0%