location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8811 wired router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8811
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8811
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-8811 wired router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.1d
  • - ADSL
  • - Web-based management
  • - DHCP client DHCP server
  • - 802.1x RADIUS
Long product name TP-Link TD-8811 wired router Black, White :
The long product name of TP-Link TD-8811 wired router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD-8811, ADSL2+,ADSL2+ Ethernet/USB Modem Router
More>>>
TP-Link TD-8811 wired router Black, White:
The official description of TP-Link TD-8811 wired router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
ADSL2+ Ethernet Modem Router TD-8811 is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It is a 2-in-1 device that combines the function of a high-speed DSL modem and a one-Port 10/100Mbps NAT router. Using the TD-8811, you can easily create a secure and high-speed wired network to share files, music, photos, and printers with multiple computers.

2-in-1 Solution
As a 2-in-1 device,TD-8811 combines the functions of a high speed DSL modem, and a one-Port 10/100Mbps NAT router. No need to buy a separate router, the TD-8811 is designed to give you a perfect solution to acquiring and sharing high speed Internet access. Then you could save the cost of procurement and the cost of device running.

Access High-Speed Internet
Unlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-8811 provides higher performance (up to 24Mbps downstream) and longer reach from the central office of your ISP(Internet Service Provider).

Easy to Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Advanced Network Security
Support NAT firewall, TD-8811 could prevent potential attacks from across the Internet. For added convenience, it supports access control based on MAC address, IP address, domain name or application so parents and network administrators can establish restricted access policies for children or staff.

Quality of Service
Built-in QoS engine provides various QoS policies that help prioritize Internet traffic to enable smooth IPTV streaming and lag-free online gaming. Thus users could experience the benefit of smooth network connection without concern of traffic congestion.

Features
- Access a high-speed DSL Internet connection;
- Up to 24Mbps downstream speed;
- Supports Annex M, which can double upstream data rates;
- Connect your computer using Ethernet or USB;
- Built-in DHCP server;
- Administer and Upgrade the Router Remotely over the Internet;
- Easily configure the router with the attached utility.

Short summary description TP-Link TD-8811 wired router Black, White:
This short summary of the TP-Link TD-8811 wired router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-8811, Black, White

Long summary description TP-Link TD-8811 wired router Black, White:
This is an auto-generated long summary of TP-Link TD-8811 wired router Black, White based on the first three specs of the first five spec groups.

TP-Link TD-8811. Networking standards: IEEE 802.1d, Ethernet LAN data rates: 10,100 Mbit/s, Data transfer rate: 24 Mbit/s. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Routing protocols: IP, Supported network protocols: PPPoE, RFC 2364. Security algorithms: 802.1x RADIUS, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, Filtering description: Domain. Product colour: Black, White

Network
Networking standards *
IEEE 802.1d
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Data transfer rate
24 Mbit/s
Full duplex
Yes
ATM features
UNI 3.1, 5-AAL5, UBR, CBR, VBR-rt, VBR-nrt, RFC 1483
DSL features
ADSL
Yes
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
RJ-11 ports quantity
1
USB ports quantity
1
DC-in jack
Yes
Protocols
DMZ support
Yes
Routing protocols
IP
DHCP client *
Yes
DHCP server *
Yes
Protocols
Supported network protocols
PPPoE, RFC 2364
Security
Security algorithms *
802.1x RADIUS
Firewall security
Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall
MAC address filtering
Yes
IP address filtering
Yes
Filtering description
Domain
Design
Product colour *
Black, White
Power
Power consumption (typical) *
4.1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
300 g
Other features
Supported data transfer rates
10/100 Mbps
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
165 x 108 x 28 mm
Connectivity technology
Wired
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
TP-Link TD-8840T wired router Fast Ethernet Black, White TP-Link TD-8840T wired router Fast Ethernet Black, White
(show image)
TD-8840T TD-8840T 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TD-8840 wired router Black, White TP-Link TD-8840 wired router Black, White
(show image)
TD-8840 TD-8840 0.00
(excl. VAT)
0 (incl. VAT)