Philips logo

Philips 5300 series 49PFS5302/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117227
Info modified on:
27 May 2024, 13:26:49
Long product name Philips 5300 series 49PFS5302/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

5300 series, 123 cm (49"), Full HD LED TV, 1920 x 1080p, 4:3/16:9, 280 cd/m², DVB T/C/T2/T2-HD/S/S2, RMS 16W, A++, 37 W, 220 - 240V, 50/60 Hz, 11.4 kg

Philips 5300 series 49PFS5302/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

The Philips 5300 Series with Smart TV brings all your favorite apps and content to the big screen in full HD. Now blockbuster movie, live sports and multiplayer games are just a few clicks away.

Beautiful attention to detail
- Slim, refined stands communicate lightness

See every detail
- Full HD LED TV—brilliant LED images with incredible contrast
- Pixel Plus HD gives you beautiful images you’ll love

Connect to a bigger world with this Smart TV
- Smart TV: a whole new world to explore
- Philips app gallery brings entertainment to you

Television viewing at your convenience
- Two HDMI inputs and Easylink for integrated connectivity
- USB for multimedia playback.

Short summary description Philips 5300 series 49PFS5302/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 49PFS5302/12, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 49PFS5302/12 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 49PFS5302/12. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.