location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-5220 security camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-5220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5220
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link DCS-5220 security camera 640 x 480 pixels:
This short summary of the D-Link DCS-5220 security camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-5220, FCC Class B, 270°, 90°, 1/60 - 1/15000 s, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description D-Link DCS-5220 security camera 640 x 480 pixels:
This is an auto-generated long summary of D-Link DCS-5220 security camera 640 x 480 pixels based on the first three specs of the first five spec groups.

D-Link DCS-5220. Certification: FCC Class B. Lens viewing angle, horizontal: 270°, Lens viewing angle, vertical: 90°, Camera shutter speed: 1/60 - 1/15000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Audio formats supported: AAC

Performance
Certification
FCC Class B
Camera
Lens viewing angle, horizontal
270°
Lens viewing angle, vertical
90°
Camera shutter speed
1/60 - 1/15000 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Video
Maximum resolution *
640 x 480 pixels
Audio
Audio formats supported
AAC
Built-in microphone
Yes
Network
Supported network protocols
TCP/IP, RTSP, RTP, RTCP, HTTP, SMTP, FTP, NTP, DNS, DHCP, UPnP, DDNS
Wi-Fi *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Power
Power consumption (typical)
4.8 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Power requirements
12 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:33:32
Uk has collected 1 expert review for D-Link DCS-5220 security camera 640 x 480 pixels and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)