location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MultiCover Widescreen HD webcam USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiCover Widescreen HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16588
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:14:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust MultiCover Widescreen HD webcam USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
Warranty: 2 years
Long product name Trust MultiCover Widescreen HD webcam USB 2.0 :
The long product name of Trust MultiCover Widescreen HD webcam USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiCover Widescreen HD Webcam
More>>>
Trust MultiCover Widescreen HD webcam USB 2.0:
The official description of Trust MultiCover Widescreen HD webcam USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Stylish, high perfromance USB 2.0 webcam with high definition 1 megapixel ( 1280 x 800 ) video resolution and up to 4.1 megapixel ( 2560 x 1600 ) snap shot resolution
- With 3 changeable front covers in classy colours to match the webcam with your personal style
- Supports HD ready 720p widescreen resolution for highest quality Youtube video broadcasting
- Including widescreen HD video recording software with special button to upload videos to Youtube with one simple click
- Equipped with built-in microphone
- Also perfect to chat using MSN/Live Messenger, Skype etc: just plug in and start
- Integrated clamping system to attach the webcam to your notebook screen, flat panel display or place on flat surfaces2

Short summary description Trust MultiCover Widescreen HD webcam USB 2.0:
This short summary of the Trust MultiCover Widescreen HD webcam USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MultiCover Widescreen HD, 30 fps, USB 2.0, 240 g, 250 g, DirectX 10, 1024 MB

Long summary description Trust MultiCover Widescreen HD webcam USB 2.0:
This is an auto-generated long summary of Trust MultiCover Widescreen HD webcam USB 2.0 based on the first three specs of the first five spec groups.

Trust MultiCover Widescreen HD. Maximum frame rate: 30 fps. Interface: USB 2.0. Weight: 240 g. Package weight: 250 g. Minimum system requirements: DirectX 10, Minimum RAM: 1024 MB

Performance
Maximum frame rate
30 fps
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Weight & dimensions
Weight
240 g
Packaging data
Package weight
250 g
System requirements
Minimum system requirements
DirectX 10
Minimum RAM
1024 MB
Other features
Minimum processor
Intel Core 2 Duo 2.4Ghz / AMD x2 6400+
Mac compatibility
No
USB required
Yes
Compatible operating systems
Win 7, Vista, XP
Package dimensions (WxDxH)
160 x 75 x 180 mm
Contents
Webcam. 3 front covers. CD-ROM with software. User's guide.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:36:12
Uk has collected 4 expert reviews for Trust MultiCover Widescreen HD webcam USB 2.0 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 12:36:07
The MultiCover Widescreen HD webcam comes with a CD including the Webcam Companion 3 software package. It has the usual host of functions for taking photos and recording videos, but it also has a very interesting remote surveillance function. The softw...
Good Easytouse software, Video surveillance function, Good stand, easy to instal and position...
Bad Image is too dark in low light, Some video noise, Microphone could be better...
Bottom line This webcam's audio and video quality isn't worthy of more than three stars. However, it does have a very good stand and comes with a decent software package...
60%
webuser.co.uk
Updated:
2011-10-04 12:36:12
If your friends and family are as web savvy as you are, and they've got access to broadband, a PC and a webcam, you can dramatically improve your communications. And this webcam from Trust will let them see you in 720p HD.Features This webcam has a n...
Bottom line Although the quality of this camera doesn’t rival that of its more expensive cousins, it does a fair job of letting you chat face to face over the internet. However, the savings you make in cash will be sacrificed in quality – this model just isn’t as...
60%
Brand Image Product code Product Stock Price from
Trust Widescreen HD webcam 12 MP USB 2.0 Black Trust Widescreen HD webcam 12 MP USB 2.0 Black
(show image)
16530 Widescreen HD Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White Trust MultiCover Chat webcam 1.3 MP 640 x 480 pixels USB White
(show image)
16490 MultiCover Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust InTouch Chat webcam 640 x 480 pixels USB Black Trust InTouch Chat webcam 640 x 480 pixels USB Black
(show image)
16176 InTouch Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust InTouch Chat webcam 640 x 480 pixels USB Pink Trust InTouch Chat webcam 640 x 480 pixels USB Pink
(show image)
16175 InTouch Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)