HP logo

HP 800 3 GB DDR3-SDRAM Minitower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15228
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
22 Aug 2010
Warranty:
3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP 800 3 GB DDR3-SDRAM Minitower Workstation Black:

Chipset: Dual Intel® 5520, 3 GB DDR3 1333 MHz ECC Unbuffered, ENERGY STAR® qualified, EPEAT Gold™, Integrated High Definition Realtek ALC262 Audio, Windows Vista® Business

HP 800 3 GB DDR3-SDRAM Minitower Workstation Black:

Combining ultimate performance with a revolutionary new industrial design, the HP Z800 Workstation delivers the extreme speed and massive expandability that you demand to tackle your biggest challenges.

Short summary description HP 800 3 GB DDR3-SDRAM Minitower Workstation Black:

HP 800, 3 GB, DDR3-SDRAM, DVD Super Multi

Long summary description HP 800 3 GB DDR3-SDRAM Minitower Workstation Black:

HP 800. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Power supply: 850 W. Chassis type: Minitower. Product type: Workstation. Weight: 19.5 kg. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.