location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan LiDE 25 NON 1200x2400dpi USB A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIDE25
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:32:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
Long product name Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner :
The long product name of Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan LiDE 25 NON 1200x2400dpi USB A4
More>>>
Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner:
The official description of Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Old family snapshots, your personal documents - whatever you're scanning or copying, the streamlined CanoScan LiDE 25 Color Image Scanner is a snap to use. Three easy buttons automate the entire process, letting you scan, send images to your printer for copying, or prepare attachments for e-mail. Just position your original and select the use for the image; in approximately 16 seconds your scan can be previewed on your monitor. For added convenience, one simple cable provides both power and a USB connection, reducing the number of wires around your desk.

Short summary description Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner:
This short summary of the Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4, 216 x 297 mm, 1200 x 2400 DPI, Flatbed scanner, USB poort, CD ROM, 128 MB, Intel PII (300 Mhz)

Long summary description Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner:
This is an auto-generated long summary of Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner based on the first three specs of the first five spec groups.

Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Scanner type: Flatbed scanner. Minimum system requirements: USB poort, CD ROM, Minimum RAM: 128 MB, Minimum processor: Intel PII (300 Mhz). Weight: 1.5 kg. Dimensions (WxDxH): 256 x 383 x 34 mm, Maximum operating temperature range (T-T): 5 - 35 °C, I/O ports: USB

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 2400 DPI
Colour scanning
Yes
Design
Scanner type *
Flatbed scanner
System requirements
Minimum system requirements
USB poort, CD ROM
Minimum RAM
128 MB
Minimum processor
Intel PII (300 Mhz)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.5 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
I/O ports
USB
Dimensions (WxDxH)
256 x 383 x 34 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:15:27
Uk has collected 9 expert reviews for Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:15:27
budget USB flatbed scanner: Flatbed scanners dont sell in the numbers they used to, mainly because of the popularity of all-in-one devices, which put scan and print engines in the same box. For those who already have a printer theyre...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:27:35
The CanoScan LiDE 25 features the slim design weve seen in other Canon scanners that use the same type of Compact Image Sensor (CIS) technology. Because they use tiny LEDs (LiDE stands for LED Indirect Exposure) instead of standard lamps, these scanne...
Good Very compact, Affordable...
Bad Low performance, Sub-par image quality, Limited features, Low resolutions The Final Word The Canon CanoScan LiDE 25 is very inexpensive, but its compromises in speed, quality, and features make it hard to recommend...
Bottom line The Canon CanoScan LiDE 25 is very inexpensive, but its compromises in speed, quality, and features make it hard to recommend...
50%
devhardware.com
Updated:
2011-09-25 23:15:27
Are you in the market at the moment for a light, compact, affordable, slim office or home desktop flatbed scanner? This may be the perfect choice: its inexpensive, very thin, easy to use, and features a performance that is good enough for average user...
Bottom line is that the CanoScan LiDE 25 is an OK scanner for home and office use where scanning time is not an important factor and lower image quality is also acceptable. Its very affordable, compact, and light; these attributes are necessary when there is n...
0%
mymac.com
Updated:
2011-09-25 23:15:27
In the age of digital photography it is hard to imagine that some folk would stick to a standard film-based snapshot camera. I have a friend, who just loves her camera and asks me to scan images for her to put them up on flickr.com. So far this meant...
60%
v3.co.uk
Updated:
2011-09-25 23:15:27
Scan prints and books with this space-saving, high-quality flatbed image scanner...
100%
pcmag.com
Updated:
2011-09-25 23:15:27
As you might expect from a scanner that costs only $49.99 (direct), the Canon CanoScan LiDE 25 is a minimalist package. The hardware is limited to basic flatbed scanning, without such extras as an automatic document feeder (ADF) or slide-scan capabil...
Good Low price. Reasonably good-quality scans for photos. Color-restore feature for faded photos. Batch-scan option. Simple interface for beginners and an advanced interface for better control.
Bad Minimal software bundle includes only a photo editor and light-version OCR program. USB 1.1 connection limits scan speed.
Bottom line The Canon CanoScan LiDE 25 is a no-frills package, offering relatively slow scanning and bundled with only a low-end photo editor and a special-edition OCR program. But it handles photos surprisingly well for the price, and includes such welcome touche...
70%
Brand Image Product code Product Stock Price from
Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI
(show image)
0307B002 CanoScan LiDE 25 0.00
(excl. VAT)
0 (incl. VAT)
Canon DR-2050C Canon DR-2050C
(show image)
0433B003 DR-2050C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI
(show image)
3000EX CanoScan 3000 ex 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI
(show image)
0337B003 CanoScan LiDE 60 0.00
(excl. VAT)
0 (incl. VAT)