location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro X551dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV037A-RFB
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:04:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI Colour
  • - A4 42 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: Standard one-year HP limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi :
The long product name of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro X551dw Printer, Refurbished
More>>>
HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
The official description of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost team efficiency with this high productivity, next generation wireless MFP. Print professional-quality colour at up to half the cost per page and twice the speed of colour lasers using HP PageWide Technology.

Performs like a laser, costs half as much.
- Produce quality prints with Original HP inks and save up to 50% on printing costs versus colour lasers.
- Choose HP for reliable workgroup printing – designed for volumes of up to 6,000 pages a month.
- Print at record speeds with the world's fastest desktop printer.
- Get more done with productivity-enhancing features including General Office mode (70 ppm) and duplex printing.

Give workgroups the power to do more with this easy-to-manage printer.
- Access print tools and tasks quickly and easily via the inituitive control panel and large colour touchscreen.
- Remotely and easily manage your entire fleet with HP Web Jetadmin and HP's Universal Print Driver.
- Future-proof your investment with expandable HP JetAdvantage and partner solutions.
- Protect data via PIN printing with USB memory. Authorise access to device capabilities and colour printing.

Get an MFP built for business performance you can rely on.
- In durability testing performed by Buyers Lab, over 150,000 pages were printed without jams or failure.
- Print from your smartphone or tablet from virtually anywhere with HP ePrint.
- Print up to 9,200 pages per cartridge and load up to 1,050 sheets at once with the optional paper tray.

Conserve resources without sacrificing performance.
- Control your costs – ENERGY STAR® certified device uses up to 50% less energy than colour lasers.
- Save up to 50% on paper with automatic two-sided printing, and maintain efficiency at breakthrough speeds.
- Conserve resources, using Original HP pigment inks that require less packaging than toner cartridges.
- Reduce your impact – easily recycle your Original HP ink cartridges for free through HP Planet Partners.

Short summary description HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro X551dw, Colour, 2400 x 1200 DPI, 4, A4, 80000 pages per month, 42 ppm

Long summary description HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet Pro X551dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Duplex printing. Display: CGD. Wi-Fi. Product colour: Black

Features
Recommended duty cycle
1000 - 6000 pages per month
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
70 ppm
Print speed (black, draft quality, A4/US Letter)
70 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Time to first page (black, normal)
9.5 s
Time to first page (colour, normal)
9.5 s
Print margins (top, bottom, right, left)
4.2 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Maximum input capacity
1050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Plain paper, Pre-printed, Recycled paper, Satin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Oficio, Statement, Letter
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
792 MHz
Design
Market positioning *
Business
Product colour *
Black
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
70 W
Power consumption (off)
0.95 W
Power consumption (ready)
9.5 W
Power consumption (max)
100 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
517 mm
Depth
399 mm
Height
414 mm
Weight
17.1 kg
Packaging data
Package width
600 mm
Package depth
495 mm
Package height
543 mm
Package weight
21 kg
Technical details
Compliance certificates
REACH, RoHS
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:59
Uk has collected 13 expert reviews for HP Officejet Pro X551dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalversus.com
Updated:
2018-06-01 07:43:57
The HP Officejet Pro X551dw is an inkjet printer. And that's it. No scanner, no fax. This range from HP uses a special technology to achieve the kind of print speeds that are usually reserved for laser printers. We've already reviewed its big brother, the Officejet Pro X576dw, which, as it happens, does have photocopy, scanner and fax functions. So, how does the little brother compare?...
0%
techadvisor.co.uk
Updated:
2018-06-01 07:43:59
Laser printers may have had the text printing market sewn up for several years, with their strong quality and high print speeds. However, 2013 has seen the launch of a batch of potential laser-killers – inkjet printers that claim to match lasers in terms...
Bottom line The HP makes some proud claims, and it more than satisfies the majority of them. Very cheap to run, and with a string of strong features and good paper handling, it works exceedingly well. Speed is searing too, outpacing many a laser printer. The text qua...
90%
trustedreviews.com
Updated:
2018-06-01 07:43:59
The HP Officejet Pro X551dw is the first example of an in-house developed inkjet printer with a page-width head. This may sound unspectacular or just confusing, but it could herald a new class of fast business printers with the colour print quality of in...
Good Easy maintenance, Duplex print, Beyond laser-quality colour print...
Bad Pre-processing can take 30s, Large footprint, No handles for easy moving...
Bottom line HP Officejet Pro X551dw – Print Speeds Microsoft rates the HP Officejet Pro X551dw at 70ppm, but the company also quotes an ISO speed of 42ppm. Even that is wishful, given our results, but the printer is certainly fast. The 5-page black text document took...
90%
macworld.co.uk
Updated:
2018-06-01 07:43:59
According to HP, its new Officejet Pro X printers are the fastest inkjet printers in the world – an achievement that has been officially ratified by the Guinness Book Of Records. There are several models in the Officejet Pro X range, including multifun...
Good high-speed, excellent quality, competitive running costs...
Bad big, bulky and heavy, colour printing much slower than mono Requirements: OS X 10.6 or later, Intel processor...
Bottom line It doesn't quite live up to HP's performance claims, but the X551dw is certainly the fastest inkjet printer we've seen so far. Its speed, quality and competitive running costs make it a good option for businesses that require a versatile, high-volume prin...
80%
itproportal.com
Updated:
2018-06-01 07:43:59
It’s not often there’s a step change in the printing world. The introduction of both the first laser printer and the first inkjet qualify, and the combination of printer and scanner into the all-in-one is another example. What we have with the introductio...
Good High print speed, Minimum maintenance, High quality prints...
Bad Bulky, Preprint housekeeping can be slow, No handles for easy movement...
Bottom line If you’re considering buying a colour laser printer for office use, you really ought to consider the HP Officejet Pro X551dw. It’s likely to print more quickly – though it takes too long getting the first page out – and it’ll be considerably cheaper to...
90%
itreviews.com
Updated:
2018-06-01 07:43:59
Essentially a printer-only version of the Editors’ Choice HP Officejet Pro X576dw Multifunction Printer, the HP Officejet Pro X551dw Printer delivers all the same strengths for printing. Like its MFP cousin, it’s actually an inkjet, but it looks and perfo...
Bottom line The HP Officejet Pro X551dw Printer outdoes laser printers on everything lasers are supposed to do best...
80%
about.com
Updated:
2018-06-01 07:43:59
Sometimes, all you need is a quality color printer that sits there month after month churning out great-looking business documents, presentations, and drawings—quickly and efficiently. Historically, when speed and quality were important, small- and medium...
80%
maclife.com
Updated:
2018-06-01 07:43:59
The HP Officejet Pro X551dw makes short work of colorful documents. Consumers may have embraced the concept of feature-rich, multifunction inkjet printers whose replacement ink is more expensive than buying a whole new unit, but this isn't an ideal scenar...
Good Lightningfast, highquality color printing. Cheaper over time than comparable color laser printers. iOS AirPrint compatibility.
Bad Large footprint for many home offices. No borderless photo printing. No scanner or SD card slots...
80%
techworld.com
Updated:
2018-06-01 07:43:59
Laser printers may have had the text printing market sewn up for several years, with their strong quality and high print speeds. However, 2013 has seen the launch of a batch of potential laser-killers – inkjet printers that claim to match lasers in terms...
Bottom line The HP makes some proud claims, and it more than satisfies the majority of them. Very cheap to run, and with a string of strong features and good paper handling, it works exceedingly well. Speed is searing too, outpacing many a laser printer. The text qua...
0%
techworld.com
Updated:
2018-06-01 07:43:59
According to HP, its new Officejet Pro X printers are the fastest inkjet printers in the world – an achievement that has been officially ratified by the Guinness Book Of Records.There are several models in the Officejet Pro X range, including multifun...
Bottom line It doesn’t quite live up to HP’s performance claims, but the X551dw is certainly the fastest inkjet printer we’ve seen so far. Its speed, quality and competitive running costs make it a good option for businesses that require a versatile, high-volume...
0%
computershopper.com
Updated:
2018-06-01 07:43:59
Of all the kinds of gadgets we’ve reviewed over the past five or so years, we’ve seen the fewest substantive breakthroughs in printers. Both lasers and inkjets—how they function at the core—have seen few notable changes to the mechanisms inside them.L...
Good Very fast, Exceptionally low cost per page, Good print quality, Intuitive touch panel, High-volume ink cartridges, 50-sheet override tray, Auto-duplex printing...
Bad No memory-card slots, No borderless printing for photos...
Bottom line This single-function Officejet, based on HP’s new PageWide inkjet technology, prints speedily, in excellent quality, and at the lowest cost per page for color pages we've seen. It has SMB stand-alone color laser printers square in its crosshairs...
90%
pcmag.com
Updated:
2018-06-01 07:43:59
Essentially a printer-only version of the Editors' Choice HP Officejet Pro X576dw Multifunction Printer$649.99 at HP, the HP Officejet Pro X551dw Printer%displayPrice% at %seller% delivers all the same strengths for printing. Like its MFP cousin, it's act...
Good Fast. Low running cost. Ample paper capacity. Touch-screen controls. Prints from USB key. Ethernet and Wi-Fi.
Bad Although output quality is otherwise excellent, black text is a touch grayish, and color graphics are a touch dulled down...
Bottom line The HP Officejet Pro X551dw Printer beats the competition in its price range on speed, output quality, paper handling, and cost per page...
90%