Logitech logo

Logitech Mouse M100

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
542605
Info modified on:
14 Jun 2024, 10:21:13
Bullet Points Logitech Mouse M100:
  • - This wired mouse is built by Logitech: The computer and laptop mouse experts. It comes with the quality and design we’ve built into more than a billion PC mice, more than any other manufacturer
  • - The Logitech Mouse M100 is simple to set up and use: There’s no software to install. And since it’s wired, you can just plug the cable into a USB port and use it right away
  • - Clever Design: The full-size, ambidextrous shape of this PC mouse is designed to keep either hand happy. So you’ll feel comfortable, even after hours of use
  • - Precise optical tracking (1000 DPI): Enables responsive, smooth cursor control for precise tracking and easy text selection, on Windows, macOS and Linux, Plus, it´s a Works with Chromebook certified product.
  • - Works With Chromebook : This product is tested and certified as Works With Chromebook, which means it meets Google’s compatibility standards and works seamlessly with your Chromebook.
  • - Upgrade to Logitech M500 Corded Mouse: Higher productivity with hyper fast and horizontal scrolling, better precision and 6 customizable buttons
Warranty:
3 years
Long product name Logitech Mouse M100:

Mouse M100

Logitech Mouse M100:

Logitech® Mouse M100 gives you just the basics for comfortable, reliable control of your computer. It’s built by Logitech®—the mouse experts—and comes with the quality we’ve built into more than a billion mice. There’s no software to install. And since it’s corded, you can just plug the cable into a USB port and use it right away. The full-size, ambidextrous shape means your hand will rest comfortably, while high-definition optical tracking (1000 dpi) means you’ll get responsive, smooth cursor control for precise tracking and easy text selection.

Short summary description Logitech Mouse M100:

Logitech Mouse M100, Ambidextrous, Optical, USB Type-A, 1000 DPI, White

Long summary description Logitech Mouse M100:

Logitech Mouse M100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: White

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech Mouse M100 910-005004:
© 2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.

Linux penguin ""Tux"" created by Larry Ewing and The Gimp.

All other trademarks are the properties of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.