location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5568
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T3M0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063949601
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 43 Wh
  • - Windows 10 Pro 64-bit
Warranty: 1 Year CAR
Long product name DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3MB Cache, 2.5 GHz), 4GB DDR4 2400MHz, 500GB HDD, 39.624 cm (15.6 ") HD LED (1366x768), Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin. Light. Business-ready.

15-inch laptop for mainstream small business productivity with a backlit keyboard, numeric keypad and security options.

The stylish new Vostro laptops deliver just the right balance of performance and security

Performance designed to impress
The power to perform: Tackle the challenges of your day with the latest processors, up to Intel® Core™ i7.

Thin and light: The lightweight design has been streamlined from the previous generation to give you a stylish look and feel.

Easy expandability: Dual drive HDD + SSD and 2 SoDIMM DDR4 memory means your system can grow with your needs.

Great graphics: Multitask without interruption or run graphics-rich applications with optional discrete graphics up to 4GB DDR5 vRAM.

Brilliant visuals, crisp audio: The vivid HD anti-glare display delivers an impressive front-of screen experience. The built-in HD webcam and Waves MaxxAudio® Pro allows you to collaborate remotely with exceptional clarity.

More comfortable: The optional backlit keyboard, numeric keypad and precision touchpad make working more comfortable.

Give your business a bold look
An array of vivid colors makes the Vostro 15 5000 visually outstanding for a professional and stylish look. Color options vary by region.

Built to adapt
Grows with your business
Expand storage and memory as needed with dual drive HDD + SSD and 2 SoDIMM DDR4 memory.

Robust connectivity
With an array of ports including USB (3.0 and 2.0), SD card reader, HDMI, VGA and Gigabit Ethernet, you’re always ready to connect.

Reliable security to back your business
Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The optional fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Extra protection, just in case: Accidentally drop your notebook? The embedded free-fall sensor automatically locks the hard drive and prevents data from damage.

Safeguard your small business: Hardware TPM 2.0 provides commercial-grade hardware protection and storage for encryption keys to verify your device.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Vostro laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Vostro laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Vostro laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting Vostro laptops’ base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Vostro’s battery 750 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5568, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Vostro 5568. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
43 Wh
Battery voltage
14.8 V
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
252.5 mm
Height
19.2 mm
Weight *
1.98 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-04-11 03:20:46
Uk has collected 38 expert reviews for DELL Vostro 5568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcauthority.com.au
Updated:
2018-04-11 03:20:46
Boring. Staid. Plain. These words can all be used to describe Dell's latest Vostro laptop, but they'd be missing the point. This is a business workhorse first and foremost, designed to deliver the goods at the most affordable price point and get the job d...
Bottom line "As our benchmarks show, this is a very decently performing machine for the price."...
83%
notebookcheck.net
Updated:
2018-04-11 03:20:46
New assets, old shortcomings. We have already announced in January that Dell was planning to offer the Vostro 15 5568 with other processors and a dedicated graphics solution. This configuration is available now and we are going to test what this entry-lev...
Good good system performance, good upgrade options...
Bad poor display, keyboard unsuitable for frequent writing, limited business features, bad speakers...
79%
notebookcheck.net
Updated:
2018-04-11 03:20:46
Noble business beginner. The Dell Vostro is an inexpensive 15-inch laptop for smaller companies and covers all the essentials. It is also wrapped up in a nicely designed chassis. You will have to make some compromises, but we cannot find any serious issue...
Good nice case, good system performance, decent upgrade options, practical runtimes...
Bad poor TN display, mediocre input devices, limited business features, bad speakers, no TrackPoint...
Bottom line Dell's Vostro 15 is a decent office notebook. That there are some compromises compared to more expensive business notebooks should not surprise anyone. However, there are no serious problems that would stop us from buying it. Sure, the FHD TN display is a...
81%
Country Distributor
United Kingdom 1 distributor(s)