Jabra logo

Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114440
Info modified on:
10 Aug 2024, 11:25:48
Long product name Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:

Jabra Motion UC w/ Travel & Charge kit MS, Monoaural, NFC/Bluetooth, Black/Silver, 190g

Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:

Enjoy the clearest quality calls wherever you happen to be. Jabra Motion is designed for comfortable all-day use and performs under any conditions.

Superior sound

Get best-in-class sound quality. Built-in motion sensor and advanced microphones adapt the sound to your surroundings. Enjoy crystal clear, high-definition calls even in noisy or windy conditions.

All-day comfort

Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

Smart motion sensor

Answer calls by simply picking up the headset. When lying still, the motion sensor activates a “Power Nap” mode to save battery. Lift the headset, and it’s ready to go again.

Intuitive Flip-boom
Turn the headset off or on by simply folding or unfolding the flip-boom.

NFC for Easy Pairing
Pair effortlessly with your NFC-enabled device by simply tapping the Jabra Motion to it.

Voice Guidance & Control
It tells you how to connect with your phone, who is calling, and your battery status. Pick up and initiate calls using just your voice.

Short summary description Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:

Jabra Motion UC+ MS, Wireless, 150 - 6500 Hz, Calls/Music, 17.5 g, Headset, Black, Silver

Long summary description Jabra Motion UC+ MS Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver:

Jabra Motion UC+ MS. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 17.5 g. Product colour: Black, Silver

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.