location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cerberus Keyboard MKII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH0131-B2FA00
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90YH0131-B2FA00 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Membrane
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight RGB LED
  • - Black
Long product name ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black :
The long product name of ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cerberus Keyboard MKII, USB, LED Backlit, 1.1kg, French Layout, black
More>>>
ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black:
The official description of ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-color backlit gaming keyboard with splash-proof design

- Multi-color fully backlighting - Express yourself in a way that shows unique
- Full SECC metal plate - Rugged durability
- Splash-proof design with drain hole - Protect the keyboard against spilled liquids
- 12 macro keys - Tactical flexibility
- Fully rubberized feet - Enhanced friction for strong movements

Rule the Realm
Cerberus MKII Gaming Keyboard features durable 20-million-keystroke lifespan membrane switches. Muliti-color LED-backlit provides you up to three illumination modes that can be customized via an intuitive interface. You can also create macros and shortcuts for all keys. Cerberus keyboard MKII lets you program up to 12 macros for complex in-game actions or commands.

Full SECC metal plate
Rugged design endures intensive gaming for a long time

Splash-proof design with drain hole
An integrated drain hole prevents liquids trapped inside the keyboard and easy cleanup after spills

Short summary description ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black:
This short summary of the ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Cerberus Keyboard MKII, Wired, USB, Membrane, AZERTY, RGB LED, Black

Long summary description ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black:
This is an auto-generated long summary of ASUS Cerberus MKII keyboard Gaming USB AZERTY French Black based on the first three specs of the first five spec groups.

ASUS Cerberus Keyboard MKII. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: AZERTY. Backlight type: RGB LED, Wrist rest. Cable length: 2 m. USB hub, Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
AZERTY
Keyboard language *
French
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Multimedia keys
Yes
USB hub
Yes
Purpose
PC/Server
Fingerprint reader
No
Number of programmable (macro) keys
12
Design
Backlight *
Yes
Backlight type
RGB LED
Design
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product colour *
Black
LED indicators
Yes
Connector contacts plating
Gold
Features
Cable length
2 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
186 x 471 x 41 mm
Keyboard weight
1.1 kg
Country Distributor
United Kingdom 1 distributor(s)