location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Spotlight™ Presentation Remote

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spotlight™ Presentation Remote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004861 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206070011 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 520908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:16:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Spotlight™ Presentation Remote
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use the advanced pointer system to precisely highlight or magnify areas of focus in pixel-perfect detail. Visible to audience in-person and via video conference.
  • - Use the on-screen cursor to play and pause videos, open links and enjoy a range of rich content interaction. No need for a mouse or trackpad.
  • - Spotlight reminds you when it’s time to wrap up. The presentation remote vibrates five minutes before the end of your presentation and again when your time is fully up.
  • - Connect to your computer via USB receiver or low energy Bluetooth® Smart. And switch seamlessly between the two by plugging or unplugging the receiver. A convenient, built-in dock stores the USB receiver when not in use.
  • - Spotlight is optimised to work with Windows, Mac OS and all leading presentation software including PowerPoint, Keynote, PDF and Google Slides
Warranty: 2 years
Long product name Logitech Spotlight™ Presentation Remote :
The long product name of Logitech Spotlight™ Presentation Remote. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spotlight™ Presentation Remote
More>>>
Logitech Spotlight™ Presentation Remote:
The official description of Logitech Spotlight™ Presentation Remote as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech Spotlight sets a whole new standard in presentation control, allowing for simple slide navigation and interaction with on-screen content from up to 30 meters (100 feet) away. The customizable timer sends haptic notifications directly to the user’s hand – and the advanced pointer system allows the user to spotlight and magnify areas of focus in pixel-perfect detail. Use the on-screen cursor to play and pause videos, open links, and enjoy a range of rich content interaction. A full charge lasts up to three months, and Spotlight is plug-and-play on most devices and platforms running popular presentation software.

Enabled via Logitech Presentation App.
May vary based on environmental and computing conditions.

Short summary description Logitech Spotlight™ Presentation Remote:
This short summary of the Logitech Spotlight™ Presentation Remote data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Spotlight™ Presentation Remote, Bluetooth/RF, USB, 30 m, Grey

Long summary description Logitech Spotlight™ Presentation Remote:
This is an auto-generated long summary of Logitech Spotlight™ Presentation Remote based on the first three specs of the first five spec groups.

Logitech Spotlight™ Presentation Remote. Wireless receiver interface: USB, Wireless technology: Bluetooth/RF, Receiver type: Mini receiver. Product colour: Grey, Presenter functions: Remote control, Material: Aluminium, Plastic. Battery technology: Lithium Polymer (LiPo), Battery capacity: 85 mAh, Charging time: 60 min. Windows operating systems supported: Windows 10, Windows 11. Receiver width: 1.72 cm, Receiver depth: 6.8 mm, Receiver height: 4.04 cm

Performance
Wireless receiver interface *
USB
Receiver type
Mini receiver
Wireless technology *
Bluetooth/RF
Frequency band
2.4 GHz
Wireless range
30 m
Features
Product colour *
Grey
Presenter functions *
Remote control
Buttons quantity *
3
Battery level indicator
Yes
Material
Aluminium, Plastic
Accelerometer
Yes
Gyroscope
Yes
Certification
C-Tick, VCCI
Power
Number of batteries supported
1
Battery technology
Lithium Polymer (LiPo)
Battery capacity
85 mAh
Charging time
60 min
Battery life
3 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Receiver width
1.72 cm
Receiver depth
6.8 mm
Receiver height
4.04 cm
Receiver weight
3.3 g
Width
28.1 mm
Depth
12.1 mm
Height
131.3 mm
Weight
49.2 g
Weight & dimensions
Charging cable length
0.14 m
Packaging data
Quantity per pack
1 pc(s)
Package width
32 mm
Package depth
77 mm
Package height
200 mm
Package volume
492800 cm³
Package weight
199 g
Packaging content
Receiver included
Yes
Carrying case
Yes
User guide
Yes
Cables included
USB Type-A to USB Type-C
Packaging content
Presenter USB receiver Charging cable Pouch User documentation 2-year manufacturer's guarantee and full product support
Battery
Battery capacity
0.3 Wh
Sustainability
Compliance certificates
CE, Federal Communications Commission (FCC), GS mark, RoHS
Logistics data
Products per intermodal container (20ft)
46200 pc(s)
Products per intermodal container (40ft)
94600 pc(s)
Products per intermodal container (40ft, HC)
105952 pc(s)
Products per pallet
2552 pc(s)
Master (outer) case width
137 mm
Master (outer) case length
209 mm
Master (outer) case height
92 mm
Master (outer) case gross weight
900 g
Master (outer) case volume
2634000 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060700110
Source Testseek summary Average rating
Reviews
Updated:
2017-03-14 03:40:41
Uk has collected 34 expert reviews for Logitech Spotlight™ Presentation Remote and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itwire.com
Updated:
2017-04-15 04:25:20
Logitech has banned the laser pointer and introduced a new redesigned and repurposed category of “presentation remotes”.Ironically, most presentations these days are in front of large TV screens and laser pointers don't really work well on these anyway. L...
0%
techguide.com.au
Updated:
2017-05-07 01:16:15
If you've ever had to give a presentation you know there's a lot of work to do beforehand. But one thing that will help you nail your performance is a handy controller like the Logitech Spotlight.Spotlight works with Mac and Windows computers and can also...
Good Great design, magnification feature, timer settings, comfortable to hold...
Bad A little expensive...
Bottom line If you need make a presentation you need the Logitech Spotlight by your side. It gives you complete control so all you need to do is crush it – the presentation that is!User Rating Be the first one! Related PostsIKEA unveils a smart lighting solution you...
90%
cybershack.com.au
Updated:
2017-06-21 01:44:48
Logitech's Spotlight Presentation Remote could be the answer to all those who suffer from confidence when it comes to making speeches that require presentations. I've never been a fan of laser pointers – too distracting and annoying. Would this be any bet...
Good Makes presentations easier to follow, Comfortable in the hand, Good build...
Bad A lot of features to get to grips with...
80%
eftm.com.au
Updated:
2017-09-20 01:28:25
” Somebody find me a clicker!” – these words are uttered or yelled by executives before a board-room presentation quite often, because having that wireless remote control “clicker” for your presentation can make you look slick – there's nothing more awkwa...
0%
geekzone.co.nz
Updated:
2017-11-24 02:43:03
It doesn't matter if you're a professional presenter or not - when you're in front of an audience everything counts. Your posture, your attention focused on the audience, your delivery will all be considered by the attendees when they answer those end-of-...
0%
pcmag.com
Updated:
2017-03-14 03:40:41
Presentation remotes get the job done, letting you click back and forth between slides without keeping your hand on a mouse, and some offer useful features like built-in laser pointers and even air mouse and trackball functionality. But the category, as a...
Good Attractive, simple design, Air mouse functionality, Programmable button gestures...
Bad Expensive, Clunky as an air mouse in non-presentation scenarios...
Bottom line The Logitech Spotlight is the most stylish, functional presentation remote we've seen, as well as the most expensive...
80%
computerworld.com
Updated:
2017-04-01 04:48:58
First, let me admit that I don't have a lot of experience with presentation pointers. The few presentations that I've done over the course of my career did not involve PowerPoint slides -- or any other type of slideshow, for that matter. I've been lucky e...
Bottom line At a list of $130 (vendor price), the Spotlight is a premium presenter with a premium price. Logitech's next most expensive device, the Professional Presenter R800, offers a green laser pointer, a timer and vibrating alerts for $60 (Amazon price). Kensing...
0%
chipchick.com
Updated:
2017-05-06 03:12:45
Whether you are giving a presentation in front of a large or small audience, you want it to go smoothly and for all in attendance to understand your message clearly. Although good preparation is important, having an easy way to control the presentation is...
Good Easy to use, useful custom keystrokes, good at highlighting important parts of your presentation...
Bad Lack of custom timer, a bit pricey, Prev2 of 2Next...
Bottom line The Spotlight Wireless Presentation Remote is a great product. The price is on the high side for a presentation remote, but if it will help you to give even more effective and enjoyable presentations, it's surely worth it. The Logitech Spotlight Presentat...
0%
hw4all.com
Updated:
2018-08-06 14:59:29
In our test lab entered remote control for presentations Logitech Spotlight new generation. Presenter is interesting not only a stylish design, but also additional features that facilitate the life of the lecturer. Details of the work Logitech Spotlight...
Good Stylish design and good ergonomics, High quality workmanship, Good range, Additional software features...
Bad High price...
Bottom line Presenter Logitech Spotlight different from competitors noble appearance and high quality manufacturing, everything is perfect. It is a pity that the replacement batteries have been sacrificed to the design, but somewhat compensates for this lack of built...
0%
Brand Image Product code Product Stock Price from
Logitech Professional Presenter R700 Logitech Professional Presenter R700
(show image)
910-003506 Professional Presenter R700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Presenter R400 Logitech Wireless Presenter R400
(show image)
910-001356 Wireless Presenter R400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Spotlight™ Presentation Remote:
Disclaimer

© 2016 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

The Bluetooth® wordmark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under licence.

All other trademarks are the property of their respective owners.