location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4W1K show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:35:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse F4W1K user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-415GA 1.5 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 32 GB Flash
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
Long product name Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA :
The long product name of Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD GX-415GA, 4GB DDR3, 32GB Flash, Gigabit Ethernet, 65W, Windows 10
More>>>
Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA:
The official description of Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strong. Compact. Affordable.
The Wyse 5000 series thin client is a highly efficient and powerful endpoint platform for Citrix®, Microsoft®, and VMware® virtual desktop environments. It is available as a zero client, a diskless cloud desktop or a thin client with Windows Embedded Standard®, Wyse-enhanced enterprise Linux, or virus-resistant Wyse ThinOS. An available PCoIP option enables direct high-performance access to VMware and Amazon WorkSpaces virtual desktops and applications.

High-performance multimedia.
Need to deploy a dependable platform to display, manipulate and work with high-definition multimedia, unified communications, voice and video in a virtualized environment? With a choice of powerful, energy-saving dual or quad core AMD G Series APUs in a compact chassis with dual-HD monitor support, the 5000 series thin client delivers stunning performance and display capabilities across 2D, 3D and HD video applications. As such, it supports a broad and diverse range of user, application and operating requirements.

Highly scalable, easy to operate and manage.
IT administrators won’t need to visit or touch cloud clients to manage them. The 5000 series thin client can be managed remotely with Wyse Device Manager (WDM). WDM or Wyse Cloud Client Manager lowers the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.

Complete VDI protection
Proactively protect WES-based thin clients, traditional PCs and servers running Microsoft Windows server against virus and malware with Dell Data Protection | Threat Defense. Threat Defense includes:

Advanced Threat Prevention: a revolutionary approach providing proactive prevention by catching 99% of advanced threats, commodity malware and ransomware before they can execute, far above the average 50% of threats identified by the top traditional AV solutions.

Transparent to end users: with only 1-3% CPU and 40MB RAM impact, the productivity impact of the advanced threat prevention is very low on users of Windows Embedded thin clients.

Environmentally conscious computing without compromise.
When it comes to energy efficiency, the 5000 series outperforms other, more power-hungry desktop alternatives. Its silent diskless and fanless design helps reduce power usage to just a fraction of that used in traditional desktops. Dell is committed to helping you implement a computing strategy with a lower environmental impact — one that offers an efficient and productive computing experience by significantly reducing energy usage and heat generation.

Get end-to-end support 24x7.
Dell Wyse thin clients feature a complete services portfolio including Deployment Services, ProSupport and Accidental Damage Service giving you end-to-end support throughout the product lifecycle. Dell services portfolio for Wyse thin clients helps you streamline deployment and support so you can focus on innovation.

Short summary description Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA:
This short summary of the Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5020, 1.5 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-415GA, 2 MB, 4 GB

Long summary description Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA:
This is an auto-generated long summary of Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA based on the first three specs of the first five spec groups.

Dell Wyse 5020. Processor frequency: 1.5 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.5 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-415GA
L2 cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Graphics
Maximum resolution
2560 x 1600 pixels
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product colour *
Black
VESA mounting
Yes
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, FCC Class B, CE, VCCI, C-Tick, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
40 mm
Depth
185 mm
Height
170 mm
Weight
930 g
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Dell Wyse 5020 1.5 GHz Windows 10 IoT Enterprise 930 g Black GX-415GA:
Disclaimer

Actual configuration might differ from illustration