HP logo

HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4" 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104881
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year, pick-up and return, parts and labour
Long product name HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4" 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

HP Pavilion zv6213EA AMD Sempron™ 3200+ 1.6GHz / 512MB / 60GB / 15.4" / DVD (±R, ±RW) / XPH

HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4" 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

This full-featured 15.4-inch widescreen notebook PC has all the power of a desktop PC, with mobility when you need it
- Featuring Microsoft® Windows® for a familiar and intuitive environment
- Enjoy high-quality Altec Lansing® stereo speakers DVD technology and top video, photography and music software. With up to 2.5 hours battery life, this notebook is great for taking your entertainment with you
- Using the LightScribe Direct Disc Labelling technology on selected models you can add elegant labels onto CDs or DVDs. Just burn the content, flip the disc and burn your personalised label onto the other side

Short summary description HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4" 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4", 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4" 39.1 cm (15.4") 0.5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

HP Pavilion zv6213EA AMD Sempron™ 3200+ 512MB 60GB 15.4". Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 3.6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.