Philips logo

Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62925
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
18 Dec 2020
Bullet Points Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush:
  • - Age-appropriate brush heads
  • - KidPacer
  • - KidTimer
  • - Power modes
  • - Stickers
  • - Multi grip design
  • - Preferred by the dental profession
  • - Anti-roll shape
  • - Maximum plaque removal
  • - Sonic technology
  • - Rubberised brush head
Long product name Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush:

Electric toothbrush for kids, 2 modes, 2 brush heads, 8 Stickers

Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush:

Sonic power maximises your child's routine

Electric toothbrush for kids

Philips Sonicare For Kids is an electric power toothbrush for kids aged 4 and older. It
offers maximum plaque removal, sonic technology, customisable stickers and educational
tools to help make proper brushing fun for a lifetime.

Designed to help build proper brushing habits
• KidTimer helps to increase brushing time
• 2 Kid-friendly power modes deliver a gentle, effective clean
• 2 brush head sizes available
• KidPacer delivers fun and engaging musical tones
• Multi grip design for parents and kids
• Preferred by dental professionals for their own children
• Anti-roll shape
• Fun interchangeable K3 stickers for customisation

Provides a superior clean
• Sonicare dynamic cleaning action drives fluid between teeth
• Removes more plaque than a children's manual toothbrush

Safe for growing smiles
• Rubberised brush head is designed to protect young teeth

Short summary description Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush:

Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush, Child, Sonic toothbrush, Daily care, Blue, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush:

Philips Sonicare For Kids 2 modes 1 brush head Sonic electric toothbrush. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, AC input voltage: 110-220 V, AC input frequency: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.