location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB DDR4-2400 SoDIMM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR4-2400 SoDIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z9H55AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781543060 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:19:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 4GB DDR4-2400 SoDIMM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 4 GB DDR4 2400 MHz
  • - 260-pin SO-DIMM 1 x 4 GB
  • - 1.2 V
Long product name HP 4GB DDR4-2400 SoDIMM :
The long product name of HP 4GB DDR4-2400 SoDIMM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB DDR4 2400MHz, SO-DIMM
More>>>
HP 4GB DDR4-2400 SoDIMM:
The official description of HP 4GB DDR4-2400 SoDIMM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 4GB DDR4-2400 SoDIMM:
This short summary of the HP 4GB DDR4-2400 SoDIMM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4GB DDR4-2400 SoDIMM, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Black, Green

Long summary description HP 4GB DDR4-2400 SoDIMM:
This is an auto-generated long summary of HP 4GB DDR4-2400 SoDIMM based on the first three specs of the first five spec groups.

HP 4GB DDR4-2400 SoDIMM. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, Product colour: Black, Green

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR4
Memory clock speed *
2400 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
Memory voltage
1.2 V
Product colour
Black, Green
Features
Compatible products
EliteOne 800: G3 Desktop Mini PC, G3 Small Form Factor PC, G3 Tower PC; HP ProDesk 400: G3 Desktop Mini PC, G4 Microtower PC, G4 Small Form Factor PC; HP ProDesk 480: G4 Microtower PC; HP ProDesk 600: G3 Desktop Mini PC, G3 Microtower PC, G3 Small Form Factor
Weight & dimensions
Width
29.9 mm
Depth
69.6 mm
Height
3.81 mm
Weight
9 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)