location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys DVD-Player DP-1000 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-Player DP-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP1000
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys DVD-Player DP-1000 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Dolby Digital
  • - Progressive scan output
Long product name Linksys DVD-Player DP-1000 Black, White :
The long product name of Linksys DVD-Player DP-1000 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-1000 First Player to adopt the SlimLine Design
More>>>
Linksys DVD-Player DP-1000 Black, White:
The official description of Linksys DVD-Player DP-1000 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

First KiSS Player to adopt the SlimLine Design
First release of the SlimLine DVD Players from KiSS, the DP-1000 surprises by its small size, just as big as an A4 sheet. Its clean and neat Scandinavian Design shows its origins from the company who brought first DivX? compatible DVD-Player. As ground breaking as previous players, the KiSS DP-1000 is based on the technology of the award winning DP-450, and now, plays just about everything, from conventional DVD, DivX? 3.11, DivX? 4, DivX? 5 and XviD movies to audio CDs, home-burned CD, MP3 and Ogg Vorbis audio. Even picture CDs can be shown, just burn some jpeg format pictures from your PC onto a CD and you can enjoy them displayed on the TV screen. Installation is easy with KiSS Quick Setup, now ?plug and play? has a real meaning. The KiSS DVD Player DP-1000 will maximize your listening and viewing experience to a much higher level with Progressive Scan. Progressive Scan creates a picture signal which double the scan lines of a conventional DVD, resulting in higher picture resolution and sharper image quality. The digital quality, smooth pictures, surround sound, zoom and still picture function will enhance the enjoyment, and everything will be available from your armchair simply by using the remote control.

Short summary description Linksys DVD-Player DP-1000 Black, White:
This short summary of the Linksys DVD-Player DP-1000 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys DVD-Player DP-1000, 4:3, 16:9, Dolby Digital, 2.5 kg, 210 x 80 x 297 mm, 1x S-Video out 1x Composite Video out 1x Component out 1x S/PDIF out

Long summary description Linksys DVD-Player DP-1000 Black, White:
This is an auto-generated long summary of Linksys DVD-Player DP-1000 Black, White based on the first three specs of the first five spec groups.

Linksys DVD-Player DP-1000. Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital. Weight: 2.5 kg. Dimensions (WxDxH): 210 x 80 x 297 mm, I/O ports: 1x S-Video out 1x Composite Video out 1x Component out 1x S/PDIF out

Video
Aspect ratio
4:3, 16:9
Progressive scan output *
Yes
Audio
Audio decoders *
Dolby Digital
Storage
SmartCard slot
No
Technical details
Product colour
Black, White
Weight & dimensions
Weight
2.5 kg
Packaging content
Remote control included
Yes
Other features
Dimensions (WxDxH)
210 x 80 x 297 mm
I/O ports
1x S-Video out 1x Composite Video out 1x Component out 1x S/PDIF out