location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet D125xi Inkjet 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D125xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8373A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet D125xi Inkjet 8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 8 ppm
  • - Mono scanning
  • - 15.6 kg
Long product name HP OfficeJet D125xi Inkjet 8 ppm :
The long product name of HP OfficeJet D125xi Inkjet 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet D125xi
More>>>
HP OfficeJet D125xi Inkjet 8 ppm:
The official description of HP OfficeJet D125xi Inkjet 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sturdy and versatile addition to home offices (or just homes), the HP OfficeJet D125xi combines the functions of printer, scanner, and copier in one small machine. The combination has no negative effect on quality--with print and copy resolutions of 2,400 x 1,200 dpi on photo paper and 1,200 x 600 dpi on plain paper, your family photos and office documents will be crisply legible and impressively vivid. Speeds (rated by the manufacturer) range between 4 and 19 pages per minute, depending on quality and coverage. Plus, thanks to convenient duplexing (automatic two-sided printing), you'll save both time and money when it comes to spinning out your newsletters, class papers, or office reports.
The scanner allows you to easily digitize your family archives or quickly email articles or photos; with 1,200 x 4,800 dpi resolution, 48-bit color, and 256-level gray scale, images come through sharply focused with accurate, realistic tones. The maximum original size is 8.5 by 14 inches.

Basic functions are accessible through the one-touch keypad. A 400-sheet paper tray is included; the outgoing tray capacity is 50 sheets of plain paper or 20 sheets of photo. Up to 22 envelopes can be loaded at a time. Compatible with both Windows and Macintosh operating systems, the multifunction device connects to your system via USB or parallel port. HP includes a one-year warranty covering parts and service.

Short summary description HP OfficeJet D125xi Inkjet 8 ppm:
This short summary of the HP OfficeJet D125xi Inkjet 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet D125xi, Inkjet, Colour printing, Mono scanning

Long summary description HP OfficeJet D125xi Inkjet 8 ppm:
This is an auto-generated long summary of HP OfficeJet D125xi Inkjet 8 ppm based on the first three specs of the first five spec groups.

HP OfficeJet D125xi. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 4800 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
4 ppm
Print speed (colour, best quality, A4)
4 ppm
Copying
Copying *
No
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy resolution (black graphics)
2400 x 1200 dpi
Copy resolution (colour text and graphics)
2400 DPI
Maximum copy speed (black, A4)
18 cpm
Maximum copy speed (colour, A4)
16 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
100 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
400 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
15.6 kg
Other features
I/O ports
USB, Parallel
Dimensions (WxDxH)
555 x 415 x 400 mm
Custom media sizes
76 x 127 mm - 216 x 356 mm
Duty cycle letter size (maximum)
5000 pages per month
Media weights by paper path
60 - 135 gr/m2, 75 - 90 gr/m2
Print quality (colour, best quality)
2400 DPI
Standard media sizes
A4, A5, B5-JIS, A6, DL, C6, Hagaki
Typefaces
Courier, Courier Italic; CG Times, CG Times Italic; Letter Gothic, Letter Gothic Italic; Univers, Univers Italic
Print quality (black, best quality)
1200 x 1200 DPI
Compatible operating systems
Microsoft Windows 98, 98 SE, Me, 2000 (Service Pack 2 +), XP
All-in-one functions
Scan
Colour all-in-one functions
Print