location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Falcon de luxe Around Britain Windsor Castle 1000 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Falcon de luxe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Around Britain Windsor Castle 1000 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11165 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126111659
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Falcon de luxe Around Britain Windsor Castle 1000 pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Landscape
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1000 pc(s)
Long product name Falcon de luxe Around Britain Windsor Castle 1000 pieces :
The long product name of Falcon de luxe Around Britain Windsor Castle 1000 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Around Britain Windsor Castle 1000 pieces, 48.5 x 68 cm, 12+
More>>>
Falcon de luxe Around Britain Windsor Castle 1000 pieces:
The official description of Falcon de luxe Around Britain Windsor Castle 1000 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Falcon's premium de luxe range was first introduced in the 1970's, although the earliest jigsaw puzzles date back to the 18th Century. Using distinctive blue backing card and unique precision printing and cutting techniques, Falcon continuously bring together beautifully finished high quality images in various themes.
Designed and crafted with a passion for excellence, Falcon de luxe puzzles continue to celebrate distinctive values of heritage, quality and innovation.

Artist Richard Harpum has created another beautifully detailed scene of Windsor Castle in Bershire. This puzzle is include in Falcon's Around Britain collection and is available as a 1000 piece puzzle.

Short summary description Falcon de luxe Around Britain Windsor Castle 1000 pieces:
This short summary of the Falcon de luxe Around Britain Windsor Castle 1000 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Falcon de luxe Around Britain Windsor Castle 1000 pieces, 1000 pc(s), Landscape, 12 yr(s)

Long summary description Falcon de luxe Around Britain Windsor Castle 1000 pieces:
This is an auto-generated long summary of Falcon de luxe Around Britain Windsor Castle 1000 pieces based on the first three specs of the first five spec groups.

Falcon de luxe Around Britain Windsor Castle 1000 pieces. Number of puzzle pieces: 1000 pc(s). Genre: Landscape, Recommended age (min): 12 yr(s). Width: 680 mm, Height: 485 mm

Features
Product type *
Jigsaw puzzle
Genre *
Landscape
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.04.2017
Weight & dimensions
Width
680 mm
Height
485 mm
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
790 g
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
1000 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
252 kg
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
560 mm
Master (outer) case height
370 mm
Master (outer) case gross weight
10.1 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
80808 cm³