Xerox logo

Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529

Data-sheet quality:
created/standardized by Icecat
Product views:
289044
Info modified on:
18 Oct 2024, 07:02:45
Bullet Points Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529:
  • - SPECIFICATION: Genuine Xerox Part: 106R03529 ; Page Yield: 8000 Pages.
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529:

Xerox Genuine Xerox® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529

Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529:

Xerox Genuine Xerox® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529:

Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529, 8000 pages, Yellow, 1 pc(s)

Long summary description Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529:

Xerox Genuine ® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer Yellow Extra High capacity Toner Cartridge (8000 Pages) - 106R03529. Colour toner page yield: 8000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.