Tripp Lite logo

Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm)

Data-sheet quality:
created/standardized by Icecat
Product views:
123116
Info modified on:
10 Aug 2024, 11:19:50
Bullet Points Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):
  • - Active converter works with all Mini DisplayPort signals
  • - Compatible with Thunderbolt 1 and 2 ports on Mac computers
  • - Supports DVI dual-link video resolutions up to 2560 x 1600
  • - Supports DVI single-link video resolutions up to 1920 x 1080
  • - Converts Multi-Mode (DP++) and Single-Mode DisplayPort output
  • - Plug and play—no software, drivers or power supply needed
Warranty:
3-year limited
Long product name Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm)

Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Send High-Definition Mini DisplayPort Video Signals to a DVI Display
Connects Mini DisplayPort computer to DVI-D dual-link monitor, projector or TV
Active adapter for use with any Mini Displayport (or Thunderbolt 1 & 2) port
Ideal for displaying video on large monitor or digital sign
Female DVI dual-link and male Mini DisplayPort connectors

Vibrant, Superior Video Quality
Supports DVI dual-link video resolutions up to 2560 x 1600
Supports DVI single-link video resolutions up to 1920 x 1080 (1080p)
Supports 24-bit Deep Color (8 bits per channel)
Converts Multi-Mode (DP++) and Single-Mode DisplayPort output
Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity

Superior Materials for Superior Performance
Gold-plated connectors and contacts for excellent conductivity
Integral strain relief for long life
Plug-and-play—no software, drivers or power supply necessary
Fits easily into briefcase, backpack or laptop bag

Short summary description Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 0.15 m, DVI, Mini DisplayPort, Male, Female, Gold

Long summary description Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Tripp Lite P137-06N-DVI-DL Mini DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm). Cable length: 0.15 m, Connector 1: DVI, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s), Package width: 154.9 mm, Package depth: 157.5 mm. Master (outer) case width: 309.9 mm, Master (outer) case length: 170.2 mm, Master (outer) case height: 101.6 mm. Supported resolutions: 2560 x 1600, 1920 x 1080

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.